EN
  • EN
  • DE

LT3060ETS8-1.2#TRMPBF

Part No LT3060ETS8-1.2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.2V 100MA TSOT23-8  /  Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 0.51V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 80 µA
Current - Supply (Max) 4 mA
PSRR 79dB (120Hz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LT3060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT3060ETS812TRMPBF,LT3060ETS8-1.2#TRMPBFDKR,-2735-LT3060ETS8-1.2#TRMPBFCT,LT3060ETS8-1.2#TRMPBFCT,LT3060ETS8-1.2#TRMPBFTR,-2735-LT3060ETS8-1.2#TRMPBFDKR
Standard Package 500
Win Source Part Number 1025738-LT3060ETS8-1.2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3060ETS8-1.2#TRMPBF CAD Model

Description

Product Overview

The LT3060ETS8-1.2#TRMPBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a continuous output current up to 45mA with a dropout voltage of only 300mV at full load. This makes it an excellent choice for battery-powered systems, portable devices, and applications requiring a clean and stable power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.2V, which is ideal for powering low-voltage digital circuits and microcontrollers.
  • Low Noise: With its low noise performance of only 30µVRMS, the LT3060ETS8-1.2#TRMPBF ensures sensitive RF and analog circuitry operates with minimal interference from power supply noise.
  • High Stability: The regulator is stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in design and ensuring consistent performance.
  • Thermal Protection: It includes thermal shutdown and current limit features to protect the device under abnormal operating conditions.
  • Wide Input Voltage Range: The LT3060 operates from a 1.6V to 45V input supply range, making it versatile for various applications.
  • Adjustable Output: An external resistor can be used to set the output voltage from 0.6V to 19V for applications requiring a custom voltage setting.

Applications

The LT3060ETS8-1.2#TRMPBF is suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Automotive power supplies
  • Industrial supplies
  • Medical devices
  • Telecommunications infrastructure

Package and Quality

The device comes in a compact TSOT-23 package, which is ideal for space-constrained applications. It is also available in tape and reel packaging, making it suitable for automated assembly processes. As with all Analog Devices products, the LT3060ETS8-1.2#TRMPBF is manufactured to high-quality standards, ensuring reliability and performance in the field.

Ordering Information

For ordering, the part number LT3060ETS8-1.2#TRMPBF denotes a tape and reel package with the fixed 1.2V output voltage option. To inquire about bulk orders or request samples for testing, contact Analog Devices or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess