EN
  • EN
  • DE

LT3060HTS8-3.3#TRMPBF

Part No LT3060HTS8-3.3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V 100MA TSOT23-8  /  Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.51V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 80 µA
Current - Supply (Max) 4 mA
PSRR 70dB (120Hz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LT3060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT3060HTS8-3.3#TRMPBFTR,505-LT3060HTS8-3.3#TRMPBFTR,LT3060HTS8-3.3#TRMPBFCT-ND,LT3060HTS8-3.3#TRMPBFDKR-ND,LT3060HTS833TRMPBF,-2735-LT3060HTS8-3.3#TRMPBFCT,LT3060HTS8-3.3#TRMPBFCT,505-LT3060HTS8-3.3#TRMPBFDKR,LT3060HTS8-3.3#TRMPBFDKR,505-LT3060HTS8-3.3#TRMPBFCT,LT3060HTS8-3.3#TRMPBFTR-ND,-2735-LT3060HTS8-3.3#TRMPBFTR,-2735-LT3060HTS8-3.3#TRMPBFDKR
Standard Package 500
Win Source Part Number 1071591-LT3060HTS8-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3060HTS8-3.3#TRMPBF CAD Model

Description

Product Overview: LT3060HTS8-3.3#TRMPBF

The LT3060HTS8-3.3#TRMPBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a continuous output current up to 45mA. This regulator is part of the LT3060 series, which is renowned for its low noise operation and high voltage accuracy, making it an ideal choice for sensitive RF and analog circuitry that require a stable power supply.

Encased in a compact TSOT-23 package, this LDO is optimized for space-constrained applications while providing a robust power management solution. The device operates with an input voltage range from 1.6V to 45V, offering a wide flexibility for various design requirements and ensuring compatibility with a broad range of input sources.

The LT3060HTS8-3.3#TRMPBF provides a fixed output voltage of 3.3V, which is a common voltage level for powering digital and analog circuits in consumer, industrial, and telecommunications equipment. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat dissipation.

One of the key features of this LDO is its low quiescent current, which is particularly beneficial for battery-powered devices, as it extends battery life by reducing standby power consumption. The device also includes internal protection features such as overcurrent protection, reverse battery protection, and thermal shutdown, safeguarding the connected components from various electrical hazards.

The LT3060HTS8-3.3#TRMPBF is also characterized by its low output noise, which is critical for maintaining signal integrity in noise-sensitive applications such as precision instrumentation, medical devices, and audio equipment. Additionally, the device's fast transient response ensures stable performance under dynamic load conditions.

Analog Devices Inc. has designed the LT3060HTS8-3.3#TRMPBF to meet the stringent requirements of modern electronic systems, providing designers with a reliable and efficient power management solution that does not compromise on performance or space.

Key Features:

  • Output Voltage: 3.3V
  • Output Current: Up to 45mA
  • Input Voltage Range: 1.6V to 45V
  • Low Dropout Voltage
  • Low Quiescent Current
  • Low Output Noise
  • Internal Protection Features
  • Compact TSOT-23 Package

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6601 $53.6207
16+ $6.2852 $100.5632
25+ $6.0888 $152.2200
34+ $5.8924 $200.3416
44+ $5.6960 $250.6240
59+ $5.1067 $301.2953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 732 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess