EN
  • EN
  • DE

LT3061EDCB-5#TRMPBF

Part No LT3061EDCB-5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LT3061 Series - 45V Vin, Micropower, Low Noise, 100mA LDO with Active Output Discharge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN
Dropout Voltage 250 mV
Max Input Voltage 45 V
Max Operating Temperature 125 °C
Max Output Voltage 19 V
Min Current Limit 110 mA
Min Input Voltage 1.6 V
Min Operating Temperature -40 °C
Min Output Voltage 600 mV
Mount Surface Mount
Nominal Output Voltage 5 V
Number of Pins 8
Number of Regulators 1
Output Current 100 mA
Output Type Fixed
Output Voltage 5 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1178158-LT3061EDCB-5#TRMPBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3061EDCB-5#TRMPBF CAD Model

Description

Analog Devices Inc. presents the LT3061EDCB-5#TRMPBF

The LT3061EDCB-5#TRMPBF is a high-performance, low dropout linear regulator (LDO) that offers a significant advancement in voltage regulation and operational efficiency. Manufactured by Analog Devices Inc., a leader in precision engineering, this device is designed to meet the needs of modern, power-sensitive applications.

With its adjustable output from 1.8V to 20V and a fixed output voltage of 5V, the LT3061EDCB-5#TRMPBF is versatile and can cater to a variety of electronic circuits. It provides an output current of up to 100mA, making it suitable for low-power operations. The low quiescent current of 30µA (operating) and less than 3µA in shutdown ensures energy-efficient performance, which is crucial for battery-powered devices.

The LT3061EDCB-5#TRMPBF boasts excellent line and load regulation characteristics, which maintain a stable output voltage despite changes in input voltage or load conditions. This stability is paramount for sensitive electronic components that require a consistent power supply. Its thermal performance is also noteworthy, with a wide operating temperature range that ensures reliable operation under varying environmental conditions.

Protection features are embedded within the LT3061EDCB-5#TRMPBF, including overcurrent and overtemperature protection, which safeguard the device and the application circuit from potential damage due to abnormal operating conditions. Furthermore, the regulator's low noise performance and low voltage dropout make it an ideal choice for noise-sensitive applications such as audio and RF systems.

The package of the LT3061EDCB-5#TRMPBF is a 6-Lead DFN with a low profile (0.75mm) and a small footprint (2mm x 3mm), which is advantageous for space-constrained applications. Its surface-mount design aligns with modern PCB assembly techniques, facilitating easy integration into various electronic systems.

In summary, the LT3061EDCB-5#TRMPBF from Analog Devices Inc. is a compact, efficient, and reliable voltage regulator that meets the stringent requirements of today's electronic devices. With its precise voltage control, low power consumption, and robust protection features, it stands out as an exemplary solution for a broad range of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7258 $51.9838
26+ $3.8776 $100.8176
40+ $3.7565 $150.2600
56+ $3.6353 $203.5768
72+ $3.5141 $253.0152
96+ $3.1506 $302.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 436 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess