EN
  • EN
  • DE

LT3070MPUFD#PBF

Part No LT3070MPUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.8V0.9V1V1.1V1.2V1.5V1.8V 5A Automotive 28-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Dropout Voltage 85 mV
Max Input Voltage 3 V
Maximum Operating Temperature 125 °C
Max Output Voltage 1.8 V
Min Current Limit 5.1 A
Min Input Voltage 950 mV
Min Operating Temperature -55 °C
Min Output Voltage 800 mV
Number of Outputs 1
Number of Pins 28
Number of Regulators 1
Operating Supply Current 1 mA
Output Current 5 A
Output Type Adjustable
Output Voltage 1.8 V
Output Voltage Accuracy 1 %
Polarity Positive
Power Supply Rejection Ratio (PSRR) 72 dB
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1000390-LT3070MPUFD#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3070MPUFD#PBF CAD Model

Description

The LT3070MPUFD#PBF from Analog Devices Inc. is a state-of-the-art low dropout linear regulator (LDO) designed for optimal performance in a wide range of applications. This high-performance component offers an impressive output current of up to 5A, making it suitable for powering FPGAs, microprocessors, and other digital ICs that demand high current with low voltage drop.

Key Features:

  • High Output Current: Capable of delivering up to 5A of continuous output current.
  • Low Dropout Voltage: Features a very low dropout voltage, which enhances efficiency and allows operation close to the input voltage.
  • Adjustable Output: The output voltage can be set from 0.8V to 1.8V with a single resistor, providing flexibility for various design requirements.
  • Fast Transient Response: Exhibits excellent transient response, maintaining stable output during rapid load changes.
  • Low Noise: Designed for low output noise, making it ideal for sensitive RF and precision analog applications.
  • Protection Features: Includes overcurrent and overtemperature protection, ensuring reliable operation under adverse conditions.
  • Stable with Ceramic Capacitors: Compatible with low-cost ceramic capacitors, which reduces the overall solution cost and size.

Applications:

The LT3070MPUFD#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment
  • Server and storage platforms
  • Industrial systems
  • Medical equipment
  • High-performance computing

With its robust design and comprehensive feature set, the LT3070MPUFD#PBF is an excellent choice for designers looking for a reliable LDO regulator that can handle demanding power requirements while maintaining precision and efficiency.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9784 $55.9136
9+ $11.4695 $103.2255
14+ $11.1111 $155.5554
19+ $10.7526 $204.2994
25+ $10.3942 $259.8550
33+ $9.3190 $307.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess