EN
  • EN
  • DE

LT3080EDD-1

Part No LT3080EDD-1
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1.1A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 1.1A 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 121
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924153-LT3080EDD-1
Ultra Librarian 3D Model Ultra Librarian LT3080EDD-1 CAD Model

Description

Introducing the LT3080EDD-1 Adjustable Linear Regulator from Analog Devices Inc.

The LT3080EDD-1 is a versatile, adjustable 1.1A single resistor low dropout linear regulator brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator stands out with its unique design that enables a wide range of output voltages while maintaining excellent stability and power supply rejection ratio (PSRR) without the need for additional bulky capacitors.

Constructed with an advanced architecture, the LT3080EDD-1 can be programmed to output voltages from 0V to V<sub>IN - V<sub>DROP with a single resistor. This feature simplifies design and allows for easy adjustment to meet various application requirements. Furthermore, the regulator's wide input voltage range from 1.2V to 20V provides flexible options for a variety of power supplies.

The LT3080EDD-1 is housed in a compact 8-lead DFN (3mm x 3mm) package, making it an excellent choice for space-constrained applications. Despite its small footprint, it boasts robust thermal performance and full fault protection features including current limiting, thermal limiting, and reverse battery protection, ensuring reliable operation under adverse conditions.

Key features of the LT3080EDD-1 include:

  • Adjustable output from 0V to V<sub>IN - V<sub>DROP
  • Wide input voltage range: 1.2V to 20V
  • Output current: 1.1A
  • Stable with ceramic, tantalum, or aluminum electrolytic capacitors
  • Low dropout voltage: 300mV at full load
  • Single resistor adjusts V<sub>OUT
  • High PSRR: 75dB at 1kHz
  • No protection diodes needed
  • Compact 8-lead DFN package

The LT3080EDD-1 is ideal for a range of applications, from simple low-noise power supplies to complex programmable systems. Its precision, power, and compact size make it a go-to solution for designers looking for a high-quality, reliable, and easy-to-use adjustable linear regulator. Whether for industrial, automotive, or consumer electronics, the LT3080EDD-1 is designed to meet the stringent requirements of modern electronic devices.

With Analog Devices' commitment to high-quality products, you can trust the LT3080EDD-1 to deliver consistent performance and longevity for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7408 $54.1856
16+ $6.3515 $101.6240
25+ $6.1530 $153.8250
34+ $5.9545 $202.4530
44+ $5.7560 $253.2640
59+ $5.1606 $304.4754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,471 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess