EN
  • EN
  • DE
  • IT

LT3080ET#PBF

Part No LT3080ET#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.1A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 1.1A TO-220-5
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-220-5
Case / Package TO-220-5
Family Name LT3080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878663-LT3080ET#PBF
Ultra Librarian 3D Model Ultra Librarian LT3080ET#PBF CAD Model

Description

Product Overview: LT3080ET#PBF

The LT3080ET#PBF is a versatile, adjustable 1.1A single resistor low dropout linear regulator (LDO) from Analog Devices Inc. This innovative product is designed to cater to a wide range of applications, including power supply designs that require easy-to-use, efficient, and flexible voltage regulation solutions.

Key Features

  • Adjustable Output from 0V to V<sub>IN - 0.6V: The LT3080ET#PBF offers a wide output voltage range that can be set with a single resistor. This feature provides great flexibility, making it suitable for a variety of applications.
  • 1.1A Output Current: The device can deliver up to 1.1A of output current, making it capable of powering a range of devices from microcontrollers to power amplifiers.
  • Stable with Ceramic, Tantalum or Aluminum Electrolytic Capacitors: The LDO is compatible with different types of capacitors, which means it can be easily integrated into existing designs without the need for specific components.
  • Low Dropout Voltage: The LT3080ET#PBF features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Single Resistor Sets V<sub>OUT: The output voltage is set with just one resistor, simplifying the design and reducing the bill of materials.
  • Current Limit Protection: The device includes current limiting features to protect both the regulator and the powered components from overcurrent conditions.
  • Thermal Limiting: Integrated thermal limiting prevents the regulator from overheating, ensuring reliable performance under a variety of operating conditions.

Applications

The LT3080ET#PBF is ideal for a variety of applications, including but not limited to:

  • Portable Devices
  • Power Supplies for Instrumentation
  • Industrial Equipment
  • Automotive Electronics
  • Post-Regulation for Switching Supplies

Package and Quality

The LT3080ET#PBF comes in a robust TO-220 package, ensuring it can handle higher levels of heat and stress. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, offering reliable performance for a wide range of industrial and commercial applications.

Whether you are designing a custom power supply or looking to add a reliable voltage regulator to your existing circuit, the LT3080ET#PBF from Analog Devices Inc. provides a flexible and efficient solution.

You May Also Be Interested in

Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
NXP / Nexperia
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8025 $58.8150
13+ $8.0430 $104.5590
20+ $7.7917 $155.8340
27+ $7.5404 $203.5908
35+ $7.2890 $255.1150
46+ $6.5350 $300.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,835 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess