EN
  • EN
  • DE

LT3086MPR#PBF

Part No LT3086MPR#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 2.1A 7DDPAK / Linear Voltage Regulator IC Positive Adjustable 1 Output 2.1A 7-DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 0.4V
Voltage - Output (Max) 32V
Voltage Dropout (Max) 0.54V @ 2.1A
Current - Output 2.1A
Current - Quiescent (Iq) 2.4 mA
Current - Supply (Max) 88 mA
PSRR 80dB (120Hz)
Control Features Current Limit, Enable, Power Good, Tracking
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package 7-DDPAK
Base Product Number LT3086
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357222-LT3086MPR#PBF
Ultra Librarian 3D Model Ultra Librarian LT3086MPR#PBF CAD Model

Description

Product Overview: LT3086MPR#PBF

The LT3086MPR#PBF is a robust, high-performance low dropout linear regulator (LDO) from Analog Devices Inc., designed to provide precision voltage regulation and high reliability in a wide range of applications. This regulator is part of the LT3086 series, which are known for their extended safe operating area (SOA) and their ability to deliver up to 2.1A of continuous output current with a dropout voltage of typically 300mV at full load.

Key Features

  • Adjustable Output: The LT3086MPR#PBF offers an adjustable output from 0.4V to 32V, which can be set with a single resistor. This flexibility makes it suitable for a variety of applications, including industrial, automotive, and communication systems.
  • High Output Current: This LDO can deliver up to 2.1A of continuous output current, making it ideal for powering core voltages, post-regulation for switching supplies, or even battery-powered devices.
  • Low Dropout Voltage: With a typical dropout voltage of 300mV at full load, the LT3086MPR#PBF ensures efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered and low-voltage applications.
  • Thermal Protection: The device includes internal thermal shutdown to protect the regulator and the load under high-temperature conditions.
  • Stability: The LT3086MPR#PBF is stable with a minimum of 10μF of output capacitance and is compatible with ceramic capacitors, which are small, reliable, and have low equivalent series resistance (ESR).
  • Wide Temperature Range: This component is characterized for operation from −55°C to +150°C, which suits it for harsh environments and demanding applications.

Applications

The versatility of the LT3086MPR#PBF allows it to be used in a variety of applications, including but not limited to:

  • Automotive electronics
  • Industrial power supplies
  • Portable, battery-powered devices
  • Microprocessor supply
  • Post-regulation for switching power supplies

The LT3086MPR#PBF from Analog Devices Inc. represents a blend of performance, flexibility, and reliability, making it a top choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess