EN
  • EN
  • DE
  • IT

LT3092IST

Part No LT3092IST
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Current Source
Accuracy ±1%
Voltage - Input 1.2V ~ 40V
Current - Output 200mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Base Product Number LT3092
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 924162-LT3092IST
Ultra Librarian 3D Model Ultra Librarian LT3092IST CAD Model

Description

Analog Devices Inc. presents the LT3092IST – Precision Current Source

The LT3092IST is a state-of-the-art product from Analog Devices Inc., designed to provide a precise, programmable current source with a wide range of applications. This innovative component is part of the LT3092 series and is housed in a compact SOT-223 package, making it suitable for space-constrained applications.

At the heart of the LT3092IST is a unique design that allows for easy programmability of the output current from 0.5µA to 200mA without the need for any external sense resistors. The current setting is achieved through the use of one or two resistors connected to the SET pin, providing users with a simple and flexible solution for current control.

The device operates with a high level of accuracy, featuring a typical temperature coefficient of only 20ppm/°C and a maximum of 50ppm/°C, ensuring consistent performance over a wide temperature range. Its precision is further enhanced by a low dropout voltage of merely 350mV at 200mA, which allows for efficient operation even at low input to output voltage differentials.

The LT3092IST is also designed with reliability in mind. It includes thermal overload protection that shuts down the output if the safe operating temperature is exceeded, thereby protecting the device and the application from damage due to overheating. Additionally, the current source is stable with capacitive loads up to 1000pF, which is a significant advantage in applications where load conditions may vary.

Applications for the LT3092IST are diverse and include battery charging, power supply control, LED driving, and biasing for analog circuits. Its ability to provide a stable and precise current makes it an ideal choice for calibration equipment, test systems, and sensor excitation.

Overall, the LT3092IST from Analog Devices Inc. is a versatile and reliable component that offers designers a simple yet powerful tool for current sourcing needs. Its precision, programmability, and robustness make it a valuable addition to a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5954
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $1.3792
ON Semiconductor
IC ELECTRONIC FUSE 10DFN
Lowest to $0.8702
Texas Instruments
IC ELECTRONIC FUSE 7.5% 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.3322
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.7118
Analog Devices Inc.
IC CURRENT SOURCE 1% TSOT23-8 / Current Source Regulator 200mA TSOT-23-8
Lowest to $5.9066
ON Semiconductor
IC ELECTRONIC FUSE 12WQFN / Electronic Fuse Regulator 3A 12-WQFN (3x2)
Lowest to $2.3847
Texas Instruments
IC ELECTRONIC FUSE 7.5% 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7697
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $2.0078

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.3564 $57.2076
22+ $5.2156 $114.7432
34+ $5.0525 $171.7850
46+ $4.8896 $224.9216
60+ $4.7266 $283.5960
80+ $4.2376 $339.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess