EN
  • EN
  • DE
  • IT

LT3093EDD#PBF

Part No LT3093EDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 200MA 12DFN  /  Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) -20V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 19.5V
Voltage Dropout (Max) 0.3V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 10 µA
Current - Supply (Max) 80 mA
PSRR 73dB (1MHz)
Control Features Current Limit, Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT3093
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3093EDD#PBF,505-LT3093EDD#PBF,LT3093EDD#PBF-ND
Standard Package 121
Win Source Part Number 1071600-LT3093EDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3093EDD#PBF CAD Model

Description

Product Overview: LT3093EDD#PBF

The LT3093EDD#PBF from Analog Devices Inc. is a high-performance, adjustable negative linear regulator designed for a wide range of applications. This regulator boasts an extended operating voltage range and is capable of delivering up to 500mA of continuous output current. The LT3093 features a low dropout voltage, making it an ideal choice for systems with tight voltage requirements.

Key Features

  • Wide Input Voltage Range: The device can handle a broad input voltage range from -1.8V to -20V, providing flexibility in various application scenarios.
  • Adjustable Output Voltage: Users can set the output voltage from -0.8V to -19.5V, allowing for customization to match specific circuit needs.
  • High Output Current: Capable of delivering up to 500mA, the LT3093 can power a diverse array of components.
  • Low Dropout Voltage: The regulator's low dropout performance ensures efficient operation, even when the input-to-output voltage differential is small.
  • Stable with Low ESR Ceramic Capacitors: The LT3093 is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from overheating, enhancing system reliability.
  • Current Monitoring: The product features an output current monitoring function, which is essential for real-time system diagnostics and protection.

Applications

The LT3093EDD#PBF is suitable for a variety of applications where a precise negative voltage is required. It is commonly used in:

  • Power Supplies
  • Instrumentation
  • Data Acquisition Systems
  • Industrial Automation
  • Automotive Electronics

Package and Quality

The regulator is available in a compact 10-lead DFN package (4mm x 3mm), which is ideal for space-constrained applications. It also features a lead-free finish and is RoHS compliant, reflecting Analog Devices Inc.'s commitment to environmental responsibility. The LT3093EDD#PBF is designed to meet the stringent quality standards expected in industrial and automotive applications.

With its robust feature set and flexible design, the LT3093EDD#PBF from Analog Devices Inc. is a versatile solution for any negative voltage regulation requirement.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596
Taiwan Semiconductor
3-TERMINAL 100MA FIXED -5V VOLTA
Need more? Email Us
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR POS ADJ 1A 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Lowest to $1.5444
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.7580

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1696 $55.8480
11+ $9.1648 $100.8128
17+ $8.8784 $150.9328
24+ $8.5920 $206.2080
31+ $8.3056 $257.4736
41+ $7.4464 $305.3024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess