EN
  • EN
  • DE

LT3467EDDB#TRMPBF

Part No LT3467EDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Sp-Swreg/Monolithic 1.1A 1.3Mhz Boost Converter In Dfn-8 W/ Integrated Soft-Start
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Maximum Operating Temperature 85 °C
Max Output Voltage 40 V
Min Input Voltage 2.4 V
Min Operating Temperature -40 °C
Min Output Voltage 1.255 V
Number of Outputs 1
Number of Pins 8
Output Configuration Positive
Output Current 1.1 A
Output Type Adjustable
Output Voltage 40 V
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 1.3 mHz
Synchronous Rectifier No
Topology Boost, Flyback, SEPIC
Win Source Part Number 1071631-LT3467EDDB#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3467EDDB#TRMPBF CAD Model

Description

Product Overview: LT3467EDDB#TRMPBF

The LT3467EDDB#TRMPBF is a high-performance, step-up (boost) switching regulator from Analog Devices Inc., designed to provide efficient power conversion for a variety of applications. This compact and versatile component is suitable for portable devices, where space is at a premium and energy efficiency is of utmost importance.

Key Features

  • Integrated 1.3A, 40V Switch: The LT3467EDDB#TRMPBF comes with an internal switch capable of handling 1.3A current, making it robust for handling high power requirements.
  • Wide Input Voltage Range: This device can operate with input voltages ranging from 2.5V to 16V, accommodating a wide array of power sources and ensuring flexibility across different platforms.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 2MHz, allowing for a compact solution with small external components.
  • High Efficiency: Thanks to its low V<sub>CESAT and the ability to drive LEDs with up to 96% efficiency, this regulator ensures minimal power loss during operation.
  • Stable with Low ESR Ceramic Capacitors: The design is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other types, improving performance.

Applications

The LT3467EDDB#TRMPBF is ideal for powering LEDs, as it can drive up to six white LEDs from a single Li-Ion cell with constant current for uniform brightness. It is also suitable for applications such as battery-powered equipment, bias voltage supplies, and small LCD panels where efficient power conversion is required.

Package and Quality

Encased in a small 6-lead DFN package, the LT3467EDDB#TRMPBF offers a compact footprint that is valuable in space-constrained applications. The product is available in tape and reel packaging, denoted by the 'TRMPBF' suffix, which facilitates efficient assembly for high-volume production. Analog Devices Inc. ensures that this component meets rigorous quality standards, providing reliable and consistent performance for your electronic designs.

You May Also Be Interested in

Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3391 $56.0346
14+ $7.6629 $107.2806
21+ $7.4234 $155.8914
28+ $7.1839 $201.1492
36+ $6.9445 $250.0020
49+ $6.2261 $305.0789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess