EN
  • EN
  • DE

LT3470HTS8#TRMPBF

Part No LT3470HTS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 200MA TSOT23-8  /  Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 200mA SOT-23-8 Thin, TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 16V
Current - Output 200mA
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LT3470
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3470HTS8#TRMPBFCT,LT3470HTS8#TRMPBFDKR,-2735-LT3470HTS8#TRMPBFTR,LT3470HTS8#TRMPBFTR,LT3470HTS8#TRMPBF-ND,LT3470HTS8#TRMPBFCT,-2735-LT3470HTS8#TRMPBFTR-ND
Standard Package 500
Win Source Part Number 1025739-LT3470HTS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3470HTS8#TRMPBF CAD Model

Description

Product Overview: LT3470HTS8#TRMPBF

The LT3470HTS8#TRMPBF is a high-performance, micropower step-down DC/DC converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This compact and efficient component is an ideal solution for portable and space-constrained applications requiring power conversion.

Key Features

  • Integrated Boost and Catch Diodes: The device includes internal diodes which simplify the circuit design and reduce external component count, saving board space and cost.
  • Wide Input Voltage Range: It operates from a wide input voltage range of 4V to 40V, making it versatile for various applications, from automotive to industrial systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V up to 16V, which allows for a high level of flexibility in matching the needs of the load.
  • Low Quiescent Current: With a low quiescent current of only 26µA, the LT3470HTS8#TRMPBF is optimized for battery-powered applications, contributing to extended battery life.
  • High Efficiency: High efficiency is achieved through a 1.2MHz fixed frequency switching regulator, which also allows for the use of small, low-cost inductors and capacitors.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC from potential damage due to overheating.
  • Stable with Ceramic Capacitors: The LT3470HTS8#TRMPBF can remain stable with ceramic output capacitors, providing improved performance and reliability.

Applications

The versatility of the LT3470HTS8#TRMPBF makes it suitable for a wide array of applications, including:

  • Portable and battery-powered devices
  • Automotive power systems
  • Industrial power supplies
  • Distributed power systems
  • Small form factor electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3470HTS8#TRMPBF is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. The device comes in a thermally enhanced 8-lead ThinSOT package, which offers excellent thermal performance and is suitable for high-temperature environments.

With its robust feature set and flexible capabilities, the LT3470HTS8#TRMPBF from Analog Devices Inc. is a smart choice for designers looking to implement a reliable and efficient power conversion solution in their next project.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess