EN
  • EN
  • DE

LT3512MPMS#PBF

Part No LT3512MPMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK 420MA 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Flyback Switching Regulator IC Positive or Negative, Isolation Capable - - 1 Output 420mA 16-TFSOP (0.118", 3.00mm Width), 12 Leads
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width), 12 leads
Case / Package 16-MSOP
Family Name LT3512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924168-LT3512MPMS#PBF
Ultra Librarian 3D Model Ultra Librarian LT3512MPMS#PBF CAD Model

Description

The LT3512MPMS#PBF is a high-performance, isolated monolithic flyback converter from the renowned manufacturer Analog Devices Inc. This integrated circuit is specifically designed to simplify the process of creating an isolated power supply without the need for an optocoupler or third winding.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage range of 4.5V to 100V, the LT3512MPMS#PBF provides versatility in various applications, accommodating a broad spectrum of power sources.
  • Integrated 420mA, 150V Power Switch: With its built-in power switch, this device can deliver up to several watts of output power, depending on the input voltage and transformer design, making it suitable for a variety of isolated applications.
  • No Optocoupler Required: The LT3512MPMS#PBF utilizes boundary mode operation to eliminate the need for an optocoupler, simplifying design and improving reliability.
  • Programmable Soft-Start Function: This feature limits the inrush current at startup, providing additional protection to the converter and the load.
  • Thermal Protection: The device includes over-temperature protection, ensuring safe operation under high-temperature conditions.

Applications

The LT3512MPMS#PBF is ideal for a range of isolated power supply applications, including but not limited to:

  • Industrial control systems
  • Telecommunications equipment
  • Medical diagnostic equipment
  • Isolated automotive supplies

Quality and Reliability

As with all Analog Devices Inc. products, the LT3512MPMS#PBF is manufactured to the highest quality standards, ensuring reliable performance even in demanding environments. The device is available in a 16-lead MSOP package with an exposed pad for enhanced thermal performance.

Conclusion

The LT3512MPMS#PBF from Analog Devices Inc. represents a robust solution for designers looking to implement isolated power supplies with minimal external components and complexity. Its wide input voltage range, integrated power switch, and absence of optocoupler requirements make it a highly efficient and reliable choice for a variety of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess