EN
  • EN
  • DE

LT3518HFE#TRPBF

Part No LT3518HFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197017-LT3518HFE#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package Tape & Reel (TR)
Product Status Active
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Current - Output / Channel 2.3A (Switch)
Frequency 250kHz ~ 2.5MHz
Ultra Librarian 3D Model Ultra Librarian LT3518HFE#TRPBF CAD Model

Description

Product Overview: LT3518HFE#TRPBF from Analog Devices Inc.

The LT3518HFE#TRPBF is a highly versatile and robust integrated circuit designed by Analog Devices Inc., a leader in the manufacture of high-performance analog integrated circuits and embedded processors. This particular component is a full-featured LED driver with an internal switch, which makes it an ideal solution for driving high current LEDs with constant current for consistent brightness and extended LED life.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 30V, making it suitable for a variety of applications, from automotive and industrial to portable lighting solutions.
  • Internal 2.3A Switch: The LT3518HFE#TRPBF comes with an internal 2.3A, 45V switch, providing the ability to drive up to eight 350mA white LEDs from a 12V input, or seven 500mA white LEDs from a 24V input in series, which is ideal for high power applications.
  • Adjustable Frequency: Users can adjust the switching frequency from 330kHz to 2.2MHz, allowing for flexibility in design and the use of smaller components that can reduce the overall solution footprint and cost.
  • PWM Dimming: It offers a wide range dimming ratio, with PWM dimming that allows for precise control over LED brightness.

Applications

The LT3518HFE#TRPBF is suitable for a wide range of applications due to its flexible design and powerful features. It is commonly used in:

  • Automotive and Avionic Lighting
  • Industrial Displays
  • Architectural Detail Lighting
  • General Purpose LED Illumination

Package and Quality

This device is offered in a 16-lead thermally enhanced TSSOP package, designated by the HFE suffix, which provides improved thermal performance essential for high power LED driving. The #TRPBF suffix indicates that the product is provided in tape and reel packaging, suitable for automated manufacturing processes, and is lead-free and RoHS compliant, ensuring environmental safety and global compatibility.

The LT3518HFE#TRPBF exemplifies Analog Devices Inc.'s commitment to providing innovative, high-performance solutions for LED driving applications, combining efficiency, versatility, and reliability in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7184 $61.0288
17+ $7.1536 $121.6112
25+ $6.9302 $173.2550
35+ $6.7065 $234.7275
45+ $6.4830 $291.7350
60+ $5.8123 $348.7380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,639 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess