EN
  • EN
  • DE

LT3579IUFD-1#TRPBF

Part No LT3579IUFD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 6A 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 1.215V
Voltage - Output (Max) 42V (Switch)
Current - Output 6A (Switch)
Frequency - Switching 200kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x5)
Base Product Number LT3579
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878711-LT3579IUFD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3579IUFD-1#TRPBF CAD Model

Description

The LT3579IUFD-1#TRPBF is a high-performance, dual-channel, fixed frequency, step-up DC/DC converter from Analog Devices Inc., designed to cater to a wide range of power supply applications. This versatile component is capable of generating positive and negative outputs from a single input rail, making it an ideal choice for applications requiring dual output voltages such as bias supplies and LED drivers.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range of 2.5V to 16V, accommodating various power sources including single lithium-ion batteries, multiple alkaline/NiMH cells, and regulated 5V and 12V power rails.
  • Adjustable Switching Frequency: The switching frequency is adjustable via a single resistor or can be synchronized to an external clock, ranging from 200kHz to 2.5MHz, allowing flexibility in optimizing efficiency and component size.
  • Integrated Boost and Catch Diodes: Integrated power diodes simplify the design and reduce external component count, while also improving overall system reliability.
  • Independent Shutdown and Soft-Start: Each channel can be independently shut down, and soft-start capability limits inrush current during startup.
  • Robust Protection Features: The device includes features such as overvoltage protection, overtemperature protection, and a current limit function, ensuring reliable operation under various conditions.

Applications

Thanks to its dual output capability and wide range of features, the LT3579IUFD-1#TRPBF is suitable for a diverse array of applications, including:

  • Industrial and automotive displays
  • Medical diagnostic equipment
  • Portable instruments
  • Telecommunications power supplies
  • LED backlighting and drivers

Product Packaging

The LT3579IUFD-1#TRPBF is offered in a compact QFN-28 package, making it well-suited for space-constrained applications. It is also available in tape and reel packaging, denoted by the "#TRPBF" suffix, which facilitates automated manufacturing processes.

Conclusion

With its dual-channel design, wide input voltage range, and comprehensive protection features, the LT3579IUFD-1#TRPBF from Analog Devices Inc. is a robust and flexible solution for powering a variety of applications requiring both positive and negative outputs from a single input source.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.5816 $88.5816
2+ $72.6818 $145.3636
3+ $70.4111 $211.2333
4+ $68.1392 $272.5568
5+ $65.8685 $329.3425
6+ $59.0540 $354.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess