EN
  • EN
  • DE

LT3581HDE#PBF

Part No LT3581HDE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 3.3A 14DFN  /  Boost, Charge Pump, Cuk, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.215V 1 Output 3.3A (Switch) 14-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 22V
Voltage - Output (Min/Fixed) 1.215V
Voltage - Output (Max) 42V (Switch)
Current - Output 3.3A (Switch)
Frequency - Switching 200kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Base Product Number LT3581
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3581HDE#PBF
Standard Package 91
Win Source Part Number 1160153-LT3581HDE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3581HDE#PBF CAD Model

Description

Product Overview

The LT3581HDE#PBF is a versatile and robust DC/DC converter from Analog Devices Inc., designed to cater to a wide range of power management applications. This innovative component is part of the LT3581 series and is particularly well-suited for situations that demand high efficiency, reliability, and a compact power solution.

Key Features

  • Integrated Boost/Inverting Converter: The LT3581HDE#PBF combines a boost converter and an inverting converter, allowing it to generate positive and negative outputs from a single input voltage. This integration simplifies design and reduces component count.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 22V, this device is versatile enough to be used in a variety of applications, from battery-powered devices to industrial systems.
  • Adjustable Frequency: The switching frequency is adjustable via an external resistor or can be synchronized to an external clock, ranging from 200kHz to 2.5MHz. This flexibility allows designers to optimize the converter for efficiency or component size.
  • Robust Thermal Performance: The LT3581HDE#PBF comes in a 12-lead 4mm × 3mm DFN package with an exposed pad for enhanced thermal performance, making it reliable under varying operational conditions.
  • Pin-Compatible Family: This product is part of a pin-compatible family, allowing for easy scalability and design reuse for different power levels.

Applications

The LT3581HDE#PBF is ideal for a variety of applications, including but not limited to:

  • Bias Supplies for GaAsFETs
  • Industrial Measurement and Control Systems
  • Portable Battery-Powered Devices
  • Medical Devices
  • Automotive and Telecommunications Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT3581HDE#PBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring consistent performance and longevity.

Conclusion

With its integrated features, wide input voltage range, and adjustable frequency, the LT3581HDE#PBF is a powerful and flexible solution for your power management needs. Its compact size and thermal efficiency make it an excellent choice for space-constrained applications where reliable power is critical.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess