EN
  • EN
  • DE

LT3640IFE#TRPBF

Part No LT3640IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.1/1.3A 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 35V
Voltage - Output (Min/Fixed) 0.6V, 1.265V
Voltage - Output (Max) 33.97V
Current - Output 1.1A, 1.3A
Frequency - Switching 500kHz ~ 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Base Product Number LT3640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378909-LT3640IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3640IFE#TRPBF CAD Model

Description

Product Overview: LT3640IFE#TRPBF from Analog Devices Inc.

The LT3640IFE#TRPBF is a high-performance, step-down switching regulator from Analog Devices Inc., designed to deliver efficiency and reliability in a wide range of applications. This versatile component is part of a family of monolithic regulators that operate over a wide input voltage range and can deliver up to 1.5A of continuous output current. Its robust design and advanced features make it an ideal choice for industrial, automotive, and communications equipment.

Key Features

  • Wide Input Voltage Range: The LT3640IFE#TRPBF operates from an input voltage range of 4V to 36V, making it suitable for a variety of supply sources, including unregulated and fluctuating inputs.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to as high as the input voltage, providing flexibility for different circuit requirements.
  • High Efficiency: With a switching frequency of up to 2MHz, this regulator is optimized for efficiency, reducing the need for external heat sinking and allowing the use of small, low-cost inductors and ceramic capacitors.
  • Thermal Protection: The device includes internal thermal shutdown protection that safeguards it from overheating, ensuring long-term reliability.
  • Stable Operation: The regulator is designed for stable operation with ceramic output capacitors, which are smaller, more reliable, and have lower ESR compared to other types.

Applications

The LT3640IFE#TRPBF is versatile enough to be used in a variety of applications that require efficient power conversion, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Portable electronic devices
  • Power supply modules

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3640IFE#TRPBF is no exception. The device is available in a thermally enhanced TSSOP-16 package, which provides improved power dissipation characteristics. It also features a rugged design that is built to withstand the demanding conditions of industrial and automotive environments. With the LT3640IFE#TRPBF, designers can be confident in delivering a reliable power solution to their end-users.

Whether you're designing a sophisticated automotive power system or a simple industrial power supply, the LT3640IFE#TRPBF from Analog Devices Inc. offers the performance and features necessary to meet your power management needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess