EN
  • EN
  • DE

LT3641EUFD#TRPBF

Part No LT3641EUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.6V, 1.265V
Voltage - Output (Max) 39.48V
Current - Output 1.3A, 1.1A
Frequency - Switching 500kHz ~ 2MHz
Synchronous Rectifier Both
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LT3641
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878719-LT3641EUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3641EUFD#TRPBF CAD Model

Description

Product Overview: LT3641EUFD#TRPBF

The LT3641EUFD#TRPBF is a high-performance, step-down switching regulator designed by Analog Devices Inc., a leader in high-performance analog technology. This advanced power management integrated circuit (IC) is engineered to deliver efficient, reliable, and precise voltage regulation, making it an ideal choice for a wide range of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The device can operate with input voltages from 4V to 36V, accommodating a variety of power sources and ensuring functionality under varying conditions.
  • Dual Channel Output: It features two independent channels, each capable of delivering up to 1.5A of continuous output current, which allows for flexibility in powering multiple loads or a single load with higher current requirements.
  • Adjustable Frequency: The switching frequency is adjustable from 300kHz to 2.5MHz, enabling designers to optimize efficiency, performance, and component size.
  • Robust Thermal Performance: Housed in a 24-lead QFN package, the LT3641EUFD#TRPBF offers excellent thermal performance, ensuring stability and longevity even in thermally challenging environments.
  • Low Dropout Operation: Its low dropout capability ensures continued operation even as the input voltage approaches the output voltage, maintaining output regulation.

Protection Features

  • Overtemperature Protection: Built-in thermal shutdown protects the device from damage due to overheating.
  • Current Limiting: Both channels are protected against overcurrent conditions, enhancing the reliability of the regulator and the safety of the system it powers.
  • Reverse Battery Protection: The regulator is safeguarded against reverse battery installation, preventing potential damage to the IC and the connected load.

Applications

The versatility of the LT3641EUFD#TRPBF makes it suitable for a variety of applications. It is particularly beneficial in automotive environments, where the wide input voltage range can accommodate the fluctuations in battery voltage. Additionally, its dual-channel output makes it an efficient solution for distributed power systems in industrial applications, and its high-frequency operation is ideal for compact, space-constrained designs in telecommunications equipment.

Conclusion

With its robust feature set, the LT3641EUFD#TRPBF from Analog Devices Inc. represents a state-of-the-art solution for modern power management challenges. Its performance, coupled with its protective features, ensures that it can deliver the power required by sophisticated electronic systems while maintaining safety and efficiency.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess