The LT3663EDCB#TRPBF is a high-performance, adjustable frequency, 400mA step-down DC/DC converter designed by Analog Devices Inc. This compact and efficient power management IC is well-suited for portable devices, industrial applications, and automotive systems where space is at a premium and power efficiency is crucial.
Key Features
- Wide Input Voltage Range: Capable of operating with an input voltage range from 7.5V to 36V, making it versatile for various applications.
- Adjustable Switching Frequency: The switching frequency can be adjusted from 300kHz to 2.2MHz, allowing designers to optimize the size of external components and manage electromagnetic interference (EMI).
- High Efficiency: Its high efficiency reduces the need for heat sinking and improves overall system reliability.
- Low Shutdown Current: Features a low shutdown current of under 1µA, which is beneficial for battery-powered applications where conserving power is essential.
- Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the design and reduces external component count.
- Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature limits.
Applications
- Portable Electronics
- Automotive and Industrial Systems
- Power Supplies for Sensors and Instrumentation
- Energy Harvesting
- Telecommunications Infrastructure
Product Specifications
Parameter
Value
Output Current
400mA
Input Voltage Range
7.5V to 36V
Adjustable Frequency Range
300kHz to 2.2MHz
Package
6-Lead DFN
The LT3663EDCB#TRPBF by Analog Devices Inc. is a robust and flexible solution for modern power management challenges. Its combination of features and compact form factor make it an excellent choice for designers looking to create efficient, reliable, and space-conscious power systems.