EN
  • EN
  • DE

LT3686AIDD#PBF

Part No LT3686AIDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 37V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 37V
Current - Output 1.2A
Frequency - Switching 300kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT3686
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372234-LT3686AIDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3686AIDD#PBF CAD Model

Description

Product Overview: LT3686AIDD#PBF from Analog Devices Inc.

The LT3686AIDD#PBF is a high-performance, step-down switching regulator manufactured by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This regulator is designed to provide efficient power management and is suitable for a variety of applications, including portable devices, industrial controls, and automotive systems.

Key Features

  • Wide Input Voltage Range: The LT3686AIDD#PBF operates with an input voltage range of 3.6V to 36V, making it versatile for use in systems with varying power supplies.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage down to 0.79V, which can be set with external resistors to meet the specific needs of the application.
  • High Efficiency: With a high efficiency of up to 92%, the LT3686AIDD#PBF minimizes power loss and heat generation, improving system reliability and performance.
  • Robust Thermal Performance: The device is available in a thermally efficient 12-lead DFN package, ensuring optimal heat dissipation for improved thermal management.
  • Integrated Features: It includes an internal 1.85A switch, which reduces the need for external components and simplifies the circuit design.
  • Frequency Foldback: The LT3686AIDD#PBF features frequency foldback and thermal shutdown for additional protection under abnormal operating conditions.

Applications

  • Automotive and Transportation
  • Industrial Control Systems
  • Portable Electronic Devices
  • Telecommunications Equipment
  • Power Supply Modules

The LT3686AIDD#PBF's combination of features and performance makes it an excellent choice for designers looking for a compact, efficient, and reliable power solution. Its robust design and flexible configurations ensure that it can meet the stringent requirements of various electronic applications, while providing the quality and dependability that Analog Devices Inc. is known for.

With its comprehensive protection features and high efficiency, the LT3686AIDD#PBF helps to extend the life of the end product and reduce the overall cost of ownership, making it a valuable component in any power management design.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7952 $59.1808
9+ $12.1396 $109.2564
13+ $11.7603 $152.8839
18+ $11.3809 $204.8562
23+ $11.0015 $253.0345
31+ $9.8635 $305.7685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess