EN
  • EN
  • DE

LT3688EFE#PBF

Part No LT3688EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 4V to 40V Step Down Single-Out 0.8V to 30V 1A Automotive 6-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Current - Output 1 800 mA
Current - Output 2 800 mA
Maximum Operating Temperature 125 °C
Max Output Voltage 36 V
Min Operating Temperature -40 °C
Min Output Voltage 800 mV
Number of Outputs 2
Number of Pins 24
Output Configuration Positive
Output Current 800 mA
Output Type Adjustable
Output Voltage 32.4 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 2.1 MHz
Synchronous Rectifier No
Voltage - Output 1 28.8 V
Voltage - Output 2 28.8 V
Win Source Part Number 1071676-LT3688EFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3688EFE#PBF CAD Model

Description

Product Overview: LT3688EFE#PBF from Analog Devices Inc.

The LT3688EFE#PBF is a high-performance, step-down switching regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator is a part of their extensive power management portfolio and is engineered to meet a wide range of application requirements.

With an input voltage range of 3.6V to 36V, the LT3688EFE#PBF is versatile and can operate in a variety of supply environments, making it suitable for automotive, industrial, and distributed power applications. It comes in a thermally efficient 16-lead TSSOP package with an exposed pad for enhanced thermal performance, ensuring reliable operation even in high-temperature environments.

The LT3688EFE#PBF features an adjustable switching frequency from 250kHz to 2.4MHz, which allows designers to optimize the size of external components and avoid critical noise-sensitive frequency bands. Its high frequency capability also enables the use of small, low-cost inductors and ceramic capacitors, resulting in compact and cost-effective power supply designs.

This regulator integrates a 2A switch that can deliver output current up to 2A, making it suitable for a wide range of power delivery needs. It also offers a Burst Mode operation that ensures high efficiency at low output currents and reduces standby power consumption, which is critical for battery-powered applications.

Additional features of the LT3688EFE#PBF include a programmable soft-start function to control the input current ramp-up, thereby reducing inrush current and ensuring a smooth start-up. It also provides robust protection features such as over-temperature protection, current limiting, and a foldback feature that helps protect the device during overload conditions.

Overall, the LT3688EFE#PBF is a highly flexible, efficient, and reliable solution for designers looking to implement a compact power supply in their systems. With its wide input voltage range, high-frequency operation, and comprehensive protection features, it stands out as a smart choice for a variety of power management applications.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3588 $61.0764
6+ $16.7047 $100.2282
10+ $16.1827 $161.8270
13+ $15.6607 $203.5891
17+ $15.1386 $257.3562
23+ $13.5726 $312.1698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess