EN
  • EN
  • DE

LT3688HFE#PBF

Part No LT3688HFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LT3688 - Dual 800mA Step-Down Switching Regulator with Power-On Reset and Watchdog Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Current - Output 1 800 mA
Current - Output 2 800 mA
Max Input Voltage 36 V
Max Operating Temperature 150 °C
Min Input Voltage 3.8 V
Min Operating Temperature -40 °C
Number of Outputs 2
Number of Pins 24
Output Current 800 mA
Output Type Adjustable
Output Voltage 32.4 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 2.35 MHz
Synchronous Rectifier No
Voltage - Output 1 28.8 V
Voltage - Output 2 28.8 V
Win Source Part Number 1226236-LT3688HFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3688HFE#PBF CAD Model

Description

The LT3688HFE#PBF is a high-performance, step-down switching regulator from Analog Devices Inc. that delivers exceptional efficiency and versatility for a wide range of applications. This advanced power management integrated circuit (PMIC) is designed to convert a higher input voltage to a lower output voltage with a high degree of accuracy and reliability.

Key Features

  • Adjustable Output Voltage: The LT3688HFE#PBF offers an adjustable output voltage range, allowing for customization based on specific design requirements.
  • Wide Input Voltage Range: With an input voltage range that accommodates variations in power supply, this device ensures stable operation across different conditions.
  • High Efficiency: The efficient design minimizes power loss during conversion, leading to reduced heat generation and improved system performance.
  • Robust Thermal Performance: Housed in a thermally enhanced TSSOP package, the LT3688HFE#PBF is capable of withstanding harsh environments and maintaining performance stability.
  • Low Shutdown Current: The ultra-low shutdown current feature helps in conserving battery life in portable applications when the device is not in active use.

Applications

The versatility of the LT3688HFE#PBF makes it suitable for a variety of applications, including but not limited to:

  • Automotive and industrial power systems
  • Telecommunications infrastructure
  • Portable electronic devices
  • Distributed power systems

Product Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number LT3688HFE#PBF Package / Case TSSOP-20 Operating Temperature -40°C to +125°C Output Voltage Adjustable Input Voltage Wide Range

With its robust design and flexible features, the LT3688HFE#PBF by Analog Devices Inc. is an excellent choice for engineers seeking a reliable and efficient power solution for their electronic designs.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess