EN
  • EN
  • DE

LT3689EMSE-5#TRPBF

Part No LT3689EMSE-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 700MA 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Current - Output 700mA
Frequency - Switching 500kHz ~ 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT3689
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878738-LT3689EMSE-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3689EMSE-5#TRPBF CAD Model

Description

Product Overview: LT3689EMSE-5#TRPBF

The LT3689EMSE-5#TRPBF is a high-performance, step-down switching regulator from Analog Devices Inc., designed to deliver a fixed 5V output from a wide input voltage range. This advanced power solution is ideal for a variety of applications, including automotive, industrial, and portable devices that require efficient power conversion.

Key Features:

  • Input Voltage Range: Capable of operating from an input voltage of 3.6V to 36V, making it suitable for systems with varying power supplies.
  • Output Voltage: Provides a steady 5V output, essential for consistent performance of 5V-powered devices.
  • High Efficiency: Integrated with a 1.1A switch, the regulator offers high efficiency, which is crucial for reducing power loss and heat generation.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 300kHz to 2.2MHz or synchronized to an external clock, providing design flexibility and optimization of component size.
  • Thermal Performance: The MSOP-10 package with exposed pad enhances thermal performance, ensuring reliable operation even under high power conditions.
  • Protection Features: Includes features such as overvoltage protection, overtemperature protection, and a power good flag, safeguarding the device and the system it powers.

Applications:

  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Portable Electronic Devices

Product Advantages:

The LT3689EMSE-5#TRPBF is engineered to meet the demands of complex electronic systems. Its wide input voltage range allows it to adapt to unstable power sources, while its fixed output ensures a stable voltage for sensitive components. The adjustable switching frequency aids in reducing electromagnetic interference (EMI), which is particularly beneficial in noise-sensitive applications. Moreover, the robust protection features provide peace of mind, preventing damage from electrical anomalies.

Conclusion:

With its combination of flexibility, efficiency, and protection, the LT3689EMSE-5#TRPBF from Analog Devices Inc. is an exemplary solution for your power regulation needs. Whether for automotive, industrial, or portable applications, this regulator is designed to deliver reliable and consistent power, ensuring the optimal performance of your electronic systems.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4529 $76.4529
2+ $62.7304 $125.4608
3+ $60.7703 $182.3109
4+ $58.8103 $235.2412
6+ $56.8503 $341.1018
7+ $50.9690 $356.7830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess