EN
  • EN
  • DE

LT3741EFE-1#TRPBF

Part No LT3741EFE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 20-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 6V ~ 36V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 20-TSSOP-EP
Family Name LT3741
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878743-LT3741EFE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3741EFE-1#TRPBF CAD Model

Description

Product Overview: LT3741EFE-1#TRPBF from Analog Devices Inc.

The LT3741EFE-1#TRPBF is a high-performance DC/DC converter designed and manufactured by Analog Devices Inc. This versatile component is specifically engineered to cater to a wide range of applications requiring efficient power management and precise voltage control, such as industrial systems, telecommunications, and automotive electronics.

At the heart of the LT3741EFE-1#TRPBF is its ability to operate as a synchronous step-down converter with an input voltage range of 4.7V to 36V, making it suitable for both low and high voltage applications. This flexibility ensures that it can be integrated into various circuit designs without the need for additional voltage regulation components.

The product features a robust design with a high switching frequency that can be programmed between 200kHz to 1MHz, allowing for a compact solution with smaller external components. This high-frequency operation translates to reduced inductor and capacitor sizes, leading to a more compact overall footprint on the PCB.

With its integrated 4A switches, the LT3741EFE-1#TRPBF can deliver up to 4A of continuous output current, ensuring sufficient power delivery for demanding loads. The device also boasts impressive efficiency, which not only conserves power but also minimizes heat generation, thereby reducing the need for elaborate thermal management systems.

One of the key features of this product is its current mode operation, which provides excellent line and load regulation, as well as a fast transient response. This is critical for maintaining stable output voltage in dynamic load conditions. Furthermore, the LT3741EFE-1#TRPBF also offers additional protective features such as overvoltage protection, thermal shutdown, and frequency foldback, which enhance the overall reliability and longevity of the product.

To accommodate diverse design requirements, the LT3741EFE-1#TRPBF is available in a thermally efficient 16-lead TSSOP package with exposed pad for improved thermal performance. The product's part number also indicates that it is available in tape and reel packaging (TRPBF), which is ideal for automated assembly processes, making it a convenient choice for mass production applications.

In summary, the LT3741EFE-1#TRPBF from Analog Devices Inc. is a feature-rich, high-efficiency DC/DC converter that offers design flexibility, robust performance, and compact size, making it an excellent choice for a multitude of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Infineon Technologies
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4779 $53.9116
10+ $11.0588 $110.5880
15+ $10.7133 $160.6995
20+ $10.3677 $207.3540
25+ $10.0221 $250.5525
34+ $8.9853 $305.5002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess