EN
  • EN
  • DE

LT3745EUJ-1#PBF

Part No LT3745EUJ-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description LED Driver 550uA Supply Current 40-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Frequency 1 MHz
Height 800 µm
Max Input Voltage 55 V
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 55 V
Min Input Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Nominal Supply Current 550 µA
Number of Outputs 16
Number of Pins 40
Output Current 75 mA
Output Voltage 36 V
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 1 MHz
Win Source Part Number 1071686-LT3745EUJ-1#PBF
Categories PMIC - LED Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3745EUJ-1#PBF CAD Model

Description

Product Overview: LT3745EUJ-1#PBF

The LT3745EUJ-1#PBF is a cutting-edge LED driver IC developed by Analog Devices Inc., a leader in the semiconductor industry. This high-performance driver is designed to efficiently manage and control lighting systems, particularly those requiring precise current regulation for high-intensity LEDs. Its compact form factor and robust feature set make it an ideal choice for a wide range of applications, including automotive lighting, industrial illumination, and large display backlighting.

Key Features

  • 16-Channel LED Driver: The LT3745EUJ-1#PBF can drive up to 16 LED channels, providing flexibility and scalability for complex lighting designs.
  • Wide Input Voltage Range: With an input voltage range of 6V to 55V, it supports a variety of power sources, making it versatile for use in multiple environments and applications.
  • Integrated 55V Switch: The built-in 55V, 1MHz DC/DC boost mode switch ensures efficient power conversion and simplifies the circuit design by reducing external component requirements.
  • Grayscale PWM Dimming: It offers 3,000:1 true color PWM dimming capability, delivering precise brightness control and enhancing the visual quality of LED displays.
  • Dot Correction: The dot correction feature allows for individual LED current adjustment, ensuring uniform brightness and color consistency across the display or lighting installation.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating, thus enhancing the longevity and reliability of the lighting system.
  • Efficient Power Management: The LT3745EUJ-1#PBF employs an internal switching regulator to optimize power usage, which can lead to energy savings and reduced heat generation.

Applications

  • Automotive and Aviation Lighting Systems
  • Industrial and Architectural Lighting
  • LED Billboards and Signage
  • Large Scale Backlit Displays

With its advanced features and robust design, the LT3745EUJ-1#PBF from Analog Devices Inc. is a top-tier solution for anyone looking to drive multiple LEDs with high precision and efficiency. Its ability to provide consistent brightness and color accuracy, along with its built-in safety features, makes it a reliable choice for designers and engineers seeking to create sophisticated and durable lighting systems.

You May Also Be Interested in

Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess