EN
  • EN
  • DE

LT3757AIDD#PBF

Part No LT3757AIDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Boost, Flyback, SEPIC Regulator Positive and Negative Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 2.9V ~ 40V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LT3757
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 121
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924192-LT3757AIDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3757AIDD#PBF CAD Model

Description

Product Overview: LT3757AIDD#PBF

The LT3757AIDD#PBF is a high-performance DC/DC converter designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog integration. This particular model is part of the LT3757 series, known for its efficiency and reliability in converting and managing power in a wide range of applications.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 40V, making it versatile for various applications, from automotive systems to industrial controls.
  • Adjustable Switching Frequency: With a switching frequency range from 100kHz to 1MHz, the LT3757AIDD#PBF allows designers to optimize the size of external components and performance for specific applications.
  • Integrated Boost and Open LED Regulator: The product features an integrated boost diode, open LED protection, and LED current sense, which simplifies the design of LED drivers.
  • Multiple Topologies Supported: This converter supports boost, SEPIC, and inverting power supply configurations, providing flexibility in design for a variety of circuit topologies.
  • Robust Protection Features: The LT3757AIDD#PBF includes under-voltage lockout, thermal shutdown, and frequency foldback to ensure reliable operation under abnormal conditions.
  • Compact Package: Housed in a small 10-lead MSOP package, the LT3757AIDD#PBF saves valuable board space in space-constrained applications.

Applications

Thanks to its robust feature set and flexible design options, the LT3757AIDD#PBF is ideal for a variety of applications, including:

  • LED Driver Circuits
  • Automotive and Avionics Power Systems
  • Telecommunications Power Supplies
  • Industrial Power Supplies
  • Portable Electronic Devices

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The LT3757AIDD#PBF is built to meet stringent industry standards for performance and reliability, ensuring that it can withstand the rigors of real-world applications. With its advanced features and proven design, this DC/DC converter is a reliable choice for engineers looking to create efficient and durable power solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7463 $53.2389
7+ $14.5611 $101.9277
11+ $14.1061 $155.1671
15+ $13.6510 $204.7650
19+ $13.1960 $250.7240
26+ $11.8309 $307.6034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess