EN
  • EN
  • DE

LT3758EDD#TRPBF

Part No LT3758EDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT3758
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3758EDD#TRPBF-ND, LT3758EDD#TRPBFCT, LT3758EDD#TRPBFTR, LT3758EDD#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878764-LT3758EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3758EDD#TRPBF CAD Model

Description

Product Overview: LT3758EDD#TRPBF

The LT3758EDD#TRPBF is a versatile, high-performance DC/DC controller from Analog Devices Inc., designed to cater to a wide array of power conversion applications. This advanced component is engineered to drive both low-side and high-side N-channel power MOSFETs, making it a flexible choice for boost, flyback, and SEPIC power supply designs.

Key Features

  • Wide Input Voltage Range: The device operates over a wide input voltage range from 4.5V to 100V, enabling it to manage various supply voltages with ease and adapt to fluctuating power conditions.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 100kHz to 1MHz, allowing for a customizable approach to optimize efficiency, performance, and component size.
  • Integrated Soft-Start Function: The LT3758EDD#TRPBF comes with an integrated soft-start function that limits inrush current and provides a controlled voltage ramp, enhancing system reliability.
  • Dual Feedback Inputs: Dual feedback inputs enable the controller to regulate a positive or negative output voltage, giving designers the flexibility to use it in various configurations.
  • Robust Protection Features: The device includes features such as overvoltage protection, undervoltage lockout, and thermal shutdown, safeguarding the system against potential damage due to abnormal operating conditions.

Applications

With its robust feature set, the LT3758EDD#TRPBF is suitable for a multitude of applications, including but not limited to:

  • Industrial Power Supplies
  • Automotive and Telecommunications Systems
  • Medical Equipment
  • Portable Devices
  • LED Drivers and Battery Chargers

Package and Availability

The LT3758EDD#TRPBF is packaged in a compact 10-lead (3mm × 3mm) DFN with a thermal pad for enhanced thermal performance. This product is available in tape and reel packaging, designated by the #TRPBF suffix, facilitating efficient handling and manufacturing processes.

Manufacturer Support and Resources

Analog Devices Inc. provides comprehensive technical support for the LT3758EDD#TRPBF, including detailed datasheets, application notes, and design simulation tools. Customers can access a wealth of resources to facilitate the design-in process and ensure a seamless integration into their power management solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess