Analog Devices Inc. presents the LT3759HMSE#PBF, a versatile and robust high voltage boost, flyback, SEPIC and inverting DC/DC controller that caters to a wide range of power supply applications. This component is designed to operate over a wide input voltage range from 1.6V to 42V, making it suitable for applications with input sources ranging from single-cell Li-Ion to automotive inputs.
Key Features
- Wide Input Voltage Range: The LT3759HMSE#PBF operates from 1.6V to 42V, accommodating a variety of input sources.
- Flexible Output Configurations: It can be configured for boost, flyback, SEPIC, or inverting converter topologies, providing design versatility.
- Adjustable Switching Frequency: The switching frequency is programmable from 100kHz to 1MHz, allowing optimization for efficiency or component size.
- Low Shutdown Current: It features a shutdown current of under 1µA, enhancing power efficiency in standby mode.
- Integrated Soft-Start Function: The soft-start capability limits inrush current during startup, improving system reliability.
- Durable and Reliable: The LT3759HMSE#PBF is built to withstand harsh environments and is rated for operation over a -40°C to 125°C temperature range.
Applications
The LT3759HMSE#PBF is ideal for a variety of applications, including but not limited to:
- Automotive and Industrial Power Systems
- Telecommunications and Portable Devices
- Medical Diagnostic Equipment
- LED Drivers and Battery-Powered Applications
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and the LT3759HMSE#PBF is no exception. This product is manufactured to meet the highest industry standards, ensuring both reliability and high performance in your power supply designs.
Ordering Information
The LT3759HMSE#PBF is available in an MSOP-16 package, providing a compact solution for space-constrained applications. For detailed specifications and ordering information, please refer to the official Analog Devices Inc. datasheets or contact their support team for assistance.