EN
  • EN
  • DE

LT3790MPFE#PBF

Part No LT3790MPFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC/DC Cntrlr Single-OUT Step Down/Step Up 700kHz Automotive 38-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Clock Sync Yes
Max Input Voltage 60 V
Max Operating Temperature 150 °C
Max Output Voltage 60 V
Min Input Voltage 4.7 V
Min Operating Temperature -55 °C
Min Output Voltage 1.2 V
Number of Output Phases 2
Number of Outputs 2
Number of Pins 38
Output Configuration Positive
Output Current 10 A
Output Voltage 1.2 V
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 700 kHz
Synchronous Rectifier Yes
Topology Buck-Boost
Win Source Part Number 1228412-LT3790MPFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3790MPFE#PBF CAD Model

Description

Product Overview: LT3790MPFE#PBF from Analog Devices Inc.

The LT3790MPFE#PBF is a high-performance DC/DC controller from Analog Devices Inc., designed to manage power with efficiency and precision. This robust component is ideal for applications requiring a wide input voltage range and the ability to produce a regulated output voltage, making it a versatile choice for a variety of power supply designs.

Key Features

  • Wide Input Voltage Range: The LT3790MPFE#PBF operates over a broad input voltage range, accommodating fluctuations and ensuring consistent performance.
  • Multi-Topology Design: This controller supports boost, buck, buck-boost, SEPIC, and ZETA topologies, offering flexibility in circuit design to meet specific application needs.
  • High Efficiency: With its advanced design, the LT3790MPFE#PBF achieves high efficiency, reducing energy waste and heat generation.
  • Robust Thermal Performance: The product is available in a thermally enhanced TSSOP-38 package, ensuring reliable operation even in demanding thermal environments.
  • Integrated Fault Protection: Features such as overvoltage, overcurrent, and overtemperature protection safeguard the system against potential damage.

Applications

The LT3790MPFE#PBF is suitable for a wide array of applications, including but not limited to:

  • Automotive and industrial power systems
  • Telecommunications and networking equipment
  • Distributed power systems
  • Battery charging and power management solutions

Technical Specifications

Parameter Value Input Voltage Range 4.7V to 60V Output Voltage Range Up to 60V Switching Frequency Up to 500kHz Operating Temperature Range -55°C to +150°C Package Type TSSOP-38

For those seeking a reliable and efficient power management solution, the LT3790MPFE#PBF from Analog Devices Inc. offers an excellent combination of performance, flexibility, and protection features, ensuring a top-notch choice for your power supply requirements.

You May Also Be Interested in

Analog Devices Inc.
.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Lowest to $13.0176
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 5V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us
Analog Devices Inc.
POLYPHSYNC BOOST CNTR / Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Lowest to $11.2800
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.2649
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess