EN
  • EN
  • DE

LT3791MPFE-1#PBF

Part No LT3791MPFE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC Cntrlr Single-OUT Boost/Buck Controller 4.7V to 60V Input 38-Pin TSSOP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Lead Free Yes
Max Frequency 735 kHz
Maximum Operating Temperature 150 °C
Max Supply Voltage 60 V
Min Input Voltage 4.7 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.7 V
Number of Outputs 1
Number of Pins 38
Output Current 25 A
Output Voltage 60 V
RoHS Compliant
Schedule B 8542390000
Topology Buck-Boost
Win Source Part Number 1028226-LT3791MPFE-1#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3791MPFE-1#PBF CAD Model

Description

Product Overview

The LT3791MPFE-1#PBF is a high-performance DC/DC controller from Analog Devices Inc., designed to efficiently manage power in a wide range of applications. This versatile component is capable of regulating a constant current or constant voltage, making it ideal for battery charging, LED driving, and other power-sensitive applications that require precise control.

Key Features

  • Wide Input Voltage Range: The LT3791MPFE-1#PBF can operate with input voltages ranging from 4.7V to 60V, accommodating a variety of power sources and ensuring flexibility across different applications.
  • Multiple Regulation Modes: This device supports both constant-current and constant-voltage regulation, which is essential for applications such as LED driving and battery charging where specific current or voltage levels are needed.
  • High Efficiency: With its advanced design, the LT3791MPFE-1#PBF achieves high efficiency, which is crucial for reducing heat generation and improving reliability in end-use applications.
  • Robust Thermal Performance: The product comes in a thermally efficient TSSOP-38 package, which helps to dissipate heat effectively, ensuring stable performance even under high power operation.
  • Integrated Fault Protection: The controller includes features such as overvoltage protection, overcurrent protection, and thermal shutdown, which contribute to the safety and longevity of the end product.

Applications

The LT3791MPFE-1#PBF is suitable for a wide array of applications, including:

  • High Power LED Lighting
  • Automotive and Industrial Lighting
  • Battery Charging Systems
  • Power Supplies

Technical Specifications

The device offers a comprehensive set of technical specifications designed for demanding applications:

  • Output Voltage Regulation: Up to 60V
  • Output Current Regulation: Up to 10A (with suitable external components)
  • Switching Frequency: Adjustable from 100kHz to 1MHz
  • Package Type: TSSOP-38

With its robust feature set and flexible design, the LT3791MPFE-1#PBF from Analog Devices Inc. is an excellent choice for engineers and designers looking for a reliable power management solution.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,282 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess