EN
  • EN
  • DE

LT3840IFE#TRPBF

Part No LT3840IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Switching Regulator, Buck, Adjustable, 1Mhz, Tssop-28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Clock Sync Yes
Height 1.2 mm
Max Duty Cycle 99 %
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 60 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Nominal Supply Current 20 µA
Number of Output Phases 1
Number of Outputs 1
Number of Pins 28
Output Voltage 1.5 V
Packaging Tape & Reel (TR)
RoHS Compliant
Switching Frequency 1 MHz
Synchronous Rectifier Yes
Topology Buck-Boost
Win Source Part Number 1026286-LT3840IFE#TRPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3840IFE#TRPBF CAD Model

Description

Product Overview: LT3840IFE#TRPBF

The LT3840IFE#TRPBF is a high-performance, step-down switching regulator IC designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit is engineered to provide efficient power conversion with a wide input voltage range, making it suitable for a variety of applications, including industrial, automotive, and telecommunications power systems.

Key Features

  • Wide Input Voltage Range: The LT3840IFE#TRPBF operates with an input voltage range from 4V to 60V, accommodating a broad spectrum of power supplies and ensuring stable operation under varying input conditions.
  • High Efficiency: With its advanced design, this regulator achieves high efficiency, which minimizes heat generation and enhances system reliability.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50kHz to 900kHz, allowing optimization for efficiency or component size depending on the application requirements.
  • Robust Thermal Performance: The IC comes in a thermally efficient TSSOP-28 package, providing excellent heat dissipation and enabling high-power operation.
  • Integrated Features: The device includes an onboard boost diode, soft-start capability, and a power good flag, simplifying the design and reducing external component count.

Applications

The versatility of the LT3840IFE#TRPBF makes it an ideal choice for a range of applications. It is particularly well-suited for:

  • Automotive battery regulation
  • Industrial power supplies
  • Telecom infrastructure
  • Distributed power systems
  • Step-down converters for 12V, 24V, and 48V systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT3840IFE#TRPBF is no exception, as it is designed to meet stringent industry standards, ensuring long-term performance and stability across a wide range of operating conditions. The device is also RoHS compliant, reflecting Analog Devices' dedication to environmental responsibility.

Overall, the LT3840IFE#TRPBF from Analog Devices Inc. represents a sophisticated solution for demanding power conversion applications, offering flexibility, efficiency, and reliability in a compact package.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess