EN
  • EN
  • DE

LT3845AMPFE#PBF

Part No LT3845AMPFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 4V ~ 60V
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name LT3845
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924200-LT3845AMPFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3845AMPFE#PBF CAD Model

Description

Product Overview: LT3845AMPFE#PBF

The LT3845AMPFE#PBF is a high-performance step-down switching regulator controller from Analog Devices Inc., designed to manage power effectively within a wide range of applications. This versatile component features a robust design that is capable of delivering efficient power conversion, making it an ideal choice for systems that require reliable voltage regulation.

Key Features

  • Wide Input Voltage Range: The LT3845AMPFE#PBF operates over a broad input voltage range, accommodating various power sources and fluctuating supply conditions.
  • Adjustable Operating Frequency: Users can adjust the switching frequency from 100kHz to 500kHz, allowing designers to optimize the regulator for performance or component size.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the circuit design and reduces external component count.
  • High Efficiency: With its advanced design, this regulator maintains high efficiency across a wide range of output currents.
  • Power Good Output: This feature provides a signal when the output voltage is within a specified range, helpful for power sequencing and monitoring.
  • Thermal Protection: The device includes over-temperature protection, enhancing system safety and reliability.

Applications

The LT3845AMPFE#PBF is suited for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial systems
  • Automotive equipment
  • Datacom and telecom power systems
  • High-density distributed power systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3845AMPFE#PBF is no exception. It is designed to meet the stringent requirements of modern electronic systems, ensuring long-term reliability and performance.

Environmental Compliance

The LT3845AMPFE#PBF adheres to RoHS standards, ensuring that it is free from hazardous substances and compliant with environmental regulations.

With its robust set of features and reliable performance, the LT3845AMPFE#PBF from Analog Devices Inc. stands out as a superior choice for designers looking to implement an efficient power management solution in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess