EN
  • EN
  • DE

LT3932HUFD-1#PBF

Part No LT3932HUFD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR PWM 2A 28QFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc.
Package Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 3.6V
Voltage - Supply (Max) 36V
Current - Output / Channel 2A
Frequency 200kHz ~ 2MHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LT3932
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3932HUFD-1#PBF
Standard Package 73
Win Source Part Number 1029611-LT3932HUFD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT3932HUFD-1#PBF CAD Model

Description

Product Overview: LT3932HUFD-1#PBF

The LT3932HUFD-1#PBF is a high-performance LED driver IC manufactured by Analog Devices Inc., designed to offer precision and efficiency for a wide range of lighting applications. This advanced driver IC is suitable for automotive, industrial, and architectural lighting, as well as backlighting for LCD displays.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range that accommodates various power supplies, making it versatile for different system designs.
  • Integrated PWM Dimming: The LT3932HUFD-1#PBF provides integrated pulse-width modulation (PWM) dimming control, which allows for precise brightness control while maintaining color stability across the dimming range.
  • Constant-Current and Constant-Voltage Modes: It supports both constant-current and constant-voltage modes, enabling it to drive LEDs with consistency and reliability.
  • High Efficiency: With its high-efficiency operation, the LED driver maximizes power conservation, which is crucial for battery-powered and energy-conscious applications.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating, ensuring longevity and stable performance.

Applications

  • Automotive lighting
  • Industrial lighting systems
  • Architectural lighting
  • General illumination
  • Backlighting for LCD displays

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3932HUFD-1#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable operation in various environments and applications. The device is packaged in a thermally efficient, 28-lead QFN package, which facilitates heat dissipation and allows for compact PCB designs.

Technical Specifications

The LT3932HUFD-1#PBF operates over a -40°C to 125°C temperature range, making it suitable for harsh environments. Its switching frequency is programmable from 200kHz to 2MHz, which allows designers to optimize the driver for size, efficiency, and electromagnetic compatibility (EMC) requirements.

With its robust feature set and flexible design options, the LT3932HUFD-1#PBF from Analog Devices Inc. is an ideal choice for engineers looking to implement high-quality LED lighting solutions in their products.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess