EN
  • EN
  • DE

LT3960JMSE#PBF

Part No LT3960JMSE#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000401-LT3960JMSE#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Interface -Drivers, Receivers, Transceivers
Series Automotive, AEC-Q100
Package Tube
Type Transceiver
Voltage - Supply 4V ~ 60V
Operating Temperature -40°C ~ 150°C (TJ)
Base Product Number LT3960
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Ultra Librarian 3D Model Ultra Librarian LT3960JMSE#PBF CAD Model

Description

Product Overview: LT3960JMSE#PBF

The LT3960JMSE#PBF is a high-performance, integrated circuit from Analog Devices Inc., designed to cater to a wide range of applications requiring robust power management solutions. This advanced IC is built to provide efficient, reliable performance in a compact package, making it an ideal choice for designers looking to optimize their power systems in space-constrained environments.

Key Features

  • Versatile Voltage Range: The LT3960JMSE#PBF operates over a wide input voltage range, making it suitable for various applications and ensuring compatibility with different power sources.
  • High Efficiency: With its innovative design, this IC achieves high efficiency in power conversion, which helps to reduce heat generation and improve overall system reliability.
  • Compact MSOP Package: Enclosed in a small MSOP (Mini Small Outline Package), the LT3960JMSE#PBF saves valuable board space without compromising on performance.
  • Integrated Features: The device includes integrated features such as over-temperature protection, over-current protection, and undervoltage lockout, providing a robust solution for power management challenges.

Applications

  • Automotive and Industrial Systems
  • Telecommunications Equipment
  • Portable and Battery-Powered Devices
  • Medical Devices
  • Power Supply Modules

With its impressive combination of performance, efficiency, and compact design, the LT3960JMSE#PBF from Analog Devices Inc. is engineered to meet the stringent requirements of modern electronic systems. Whether it's for automotive applications, industrial automation, or portable consumer electronics, this IC provides a reliable and high-quality power management solution that designers can trust.

By integrating the LT3960JMSE#PBF into your design, you can benefit from the expertise and innovation that Analog Devices Inc. is known for, ensuring your products perform at their best while maintaining power efficiency and reliability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5832 $57.9160
11+ $9.5042 $104.5462
17+ $9.2072 $156.5224
23+ $8.9102 $204.9346
30+ $8.6132 $258.3960
39+ $7.7221 $301.1619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess