EN
  • EN
  • DE

LT3965IFE-1#PBF

Part No LT3965IFE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR I2C 28TSSOP / LED Driver IC 8 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) I²C, PWM Dimming 500mA 28-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc.
Package Tube
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Min) 8V
Voltage - Supply (Max) 60V
Current - Output / Channel 500mA
Dimming I2C, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Base Product Number LT3965
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LT3965IFE-1#PBF-505
Standard Package 50
Win Source Part Number 1018940-LT3965IFE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT3965IFE-1#PBF CAD Model

Description

Product Overview: LT3965IFE-1#PBF from Analog Devices Inc.

The LT3965IFE-1#PBF is a versatile LED bypass switching device that provides a robust solution for automotive and industrial lighting systems. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this device is designed to enhance the reliability and flexibility of LED arrays in various lighting applications.

Key Features

  • Eight Independent Bypass Switching Channels: The LT3965IFE-1#PBF is equipped with eight internal 17mΩ NMOS switches, allowing for the independent bypass of current around individual LED strings in the event of a fault or open-circuit condition.
  • Wide Input Voltage Range: With an input voltage range of 6V to 60V, this device can accommodate a broad spectrum of power supplies and voltage requirements, making it suitable for a diverse array of applications.
  • Integrated Fault Detection: The device features open LED and short-circuit detection, which ensures that any anomalies in the LED string are quickly identified and managed to maintain consistent lighting performance.
  • Programmable Threshold and Blanking Time: Users can program the fault detection threshold and blanking time to tailor the device's response to specific system requirements.
  • Thermal Shutdown: To protect against overheating, the LT3965IFE-1#PBF includes a thermal shutdown feature that deactivates the device at excessive temperatures.

Applications

The LT3965IFE-1#PBF is well-suited for a wide range of applications, including:

  • Automotive front and rear lighting
  • Industrial lighting systems
  • General LED illumination systems

Product Specifications

Encased in a thermally enhanced 28-lead TSSOP package, the LT3965IFE-1#PBF is designed to meet the rigorous demands of automotive and industrial environments. The device's robust construction ensures reliable operation across a wide temperature range, from -40°C to +125°C, making it an ideal choice for applications subject to harsh conditions.

In summary, the LT3965IFE-1#PBF from Analog Devices Inc. is a high-performance LED bypass switching device that offers a combination of reliability, configurability, and protection for advanced LED lighting systems. Its comprehensive feature set and robust design make it a top choice for designers seeking to enhance the performance and safety of their lighting applications.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess