EN
  • EN
  • DE

LT3971EMSE-5#TRPBF

Part No LT3971EMSE-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.2A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT3971
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3971EMSE-5#TRPBFDKR, LT3971EMSE-5#TRPBFCT, LT3971EMSE-5#TRPBF-ND, LT3971EMSE-5#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878785-LT3971EMSE-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3971EMSE-5#TRPBF CAD Model

Description

Product Overview: LT3971EMSE-5#TRPBF from Analog Devices Inc.

The LT3971EMSE-5#TRPBF is a high-performance DC/DC converter produced by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This efficient power management component is designed to meet the needs of a wide variety of applications, including automotive, industrial, telecommunications, and portable devices.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.3V to 38V, making it suitable for applications with varying input supplies.
  • Adjustable Output Voltage: It delivers a regulated output voltage that can be adjusted from 1.19V to 30V, providing flexibility for different circuit requirements.
  • High Efficiency: With its integrated 4-switch synchronous rectification, the LT3971EMSE-5#TRPBF achieves high efficiency, which minimizes power loss and heat generation.
  • Low Ripple Burst Mode® Operation: Its low ripple Burst Mode operation ensures low noise and high efficiency at light loads, beneficial for battery-powered and noise-sensitive applications.
  • Robust Thermal Performance: The device is offered in an MSOP-16 package with a thermal pad, which aids in heat dissipation for improved thermal performance.
  • Protection Features: It includes various protection features such as overvoltage, overcurrent, and thermal shutdown, enhancing the reliability and longevity of the end application.

Applications

The versatile nature of the LT3971EMSE-5#TRPBF makes it an excellent choice for a range of applications, including:

  • Automotive battery regulation
  • Power for portable devices
  • Industrial power supplies
  • Telecommunications infrastructure
  • Distributed power systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT3971EMSE-5#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring consistent performance and durability in even the most demanding environments.

Ordering Information

The product is available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating easy assembly for high-volume production. For detailed ordering and product information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1223 $52.4892
10+ $10.7671 $107.6710
15+ $10.4306 $156.4590
20+ $10.0941 $201.8820
26+ $9.7577 $253.7002
35+ $8.7482 $306.1870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess