EN
  • EN
  • DE

LT3971IMSE-5#TRPBF

Part No LT3971IMSE-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.2A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
Family Name LT3971
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924211-LT3971IMSE-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3971IMSE-5#TRPBF CAD Model

Description

Product Overview: LT3971IMSE-5#TRPBF

The LT3971IMSE-5#TRPBF is a robust and efficient DC/DC converter from Analog Devices Inc., designed to deliver reliable performance for a wide range of applications. This step-down converter is part of the LT3971 series and comes in a compact MSOP-16 package, making it an ideal choice for space-constrained applications.

Key Features

  • Adjustable and Fixed Output: The converter offers a fixed 5V output voltage, which is a common requirement for digital circuits, ensuring compatibility with a variety of standard devices and systems.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 4.3V to 38V, accommodating a broad spectrum of power supplies and fluctuating input conditions.
  • High Efficiency: The LT3971IMSE-5#TRPBF is designed to provide high efficiency, which is critical for reducing power loss and heat generation in sensitive electronic equipment.
  • Low Quiescent Current: Its low quiescent current makes it suitable for battery-powered and energy-conscious applications, where power conservation is paramount.
  • Burst Mode® Operation: The inclusion of Burst Mode operation ensures low ripple noise and high efficiency at light loads, extending battery life in portable devices.
  • Thermal Protection: Integrated thermal protection safeguards the device against damage due to overheating, enhancing system reliability.
  • Robust Packaging: The MSOP-16 package is designed for durability and ease of integration into various circuit designs.

Applications

The LT3971IMSE-5#TRPBF is versatile and can be used in a range of applications, including but not limited to:

  • Automotive and Industrial Power Systems
  • Portable Handheld Devices
  • Embedded Systems
  • Telecommunications Infrastructure
  • Energy Harvesting Systems
  • Power Management for Batteries

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3971IMSE-5#TRPBF is no exception. It is manufactured to meet high standards, ensuring consistent and reliable performance in demanding environments. The device also comes with the support and expertise of Analog Devices' technical team, providing customers with the confidence that they are incorporating a high-quality component into their designs.

With its combination of features, the LT3971IMSE-5#TRPBF is an excellent choice for designers looking for a high-performance, efficient, and reliable DC/DC converter solution.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess