EN
  • EN
  • DE

LT3973HMSE-3.3#PBF

Part No LT3973HMSE-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 750MA 10MSOP  /  Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 750mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 750mA
Frequency - Switching 195kHz ~ 2.15MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LT3973
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3973HMSE-3.3#PBF
Standard Package 50
Win Source Part Number 1071717-LT3973HMSE-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT3973HMSE-3.3#PBF CAD Model

Description

The LT3973HMSE-3.3#PBF is a robust DC/DC converter designed by Analog Devices Inc., a leader in high-performance analog technology. This converter is specifically engineered to provide a regulated output voltage of 3.3 volts, making it an ideal component for a wide range of applications in the industrial, automotive, and telecommunications sectors.

Key Features

  • Output Voltage: Fixed 3.3V output, suitable for powering a variety of low-voltage devices.
  • Input Voltage Range: Capable of handling input voltages from 4V to 38V, accommodating a wide range of power supplies and battery configurations.
  • High Efficiency: Integrated switching regulator technology ensures high efficiency, which is critical for minimizing heat generation and power loss.
  • Thermal Performance: The device is housed in an MSOP-16 package, which offers excellent thermal performance and a compact footprint for space-constrained applications.
  • Robust Protection Features: Includes overvoltage protection, overcurrent protection, and thermal shutdown to safeguard the device and connected components from potential damage.
  • Adjustable Frequency: Offers an adjustable switching frequency from 200kHz to 2.2MHz, allowing designers to optimize performance for specific applications.

Applications

The LT3973HMSE-3.3#PBF is versatile enough to be used in a variety of applications, including:

  • Automotive power systems
  • Industrial control and automation
  • Telecommunication infrastructure
  • Portable and battery-powered equipment

Product Quality and Reliability

Analog Devices Inc. is committed to producing high-quality components that meet stringent industry standards. The LT3973HMSE-3.3#PBF is no exception, with its robust design and rigorous testing ensuring reliable performance in even the most demanding environments.

Ordering Information

The product is available with the part number LT3973HMSE-3.3#PBF and is supplied in a moisture-sensitive packaging to preserve its integrity until installation. For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess