EN
  • EN
  • DE

LT3973IMSE-3.3#PBF

Part No LT3973IMSE-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 750MA 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 750mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
Family Name LT3973
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924214-LT3973IMSE-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT3973IMSE-3.3#PBF CAD Model

Description

The LT3973IMSE-3.3#PBF is a robust and versatile DC/DC converter from Analog Devices Inc., designed to cater to a wide range of power supply requirements. This step-down converter is notable for its efficiency and reliability, making it suitable for applications in automotive, industrial, and portable devices where a stable and efficient voltage conversion is critical.

Key Features

  • Fixed Output Voltage: This converter comes with a fixed 3.3V output, providing a common voltage level used by a variety of digital and analog circuits.
  • Wide Input Voltage Range: It supports an input voltage range from 4V to 38V, accommodating a broad spectrum of power sources, including unregulated and fluctuating inputs.
  • High Efficiency: The LT3973IMSE-3.3#PBF offers high efficiency, which minimizes heat generation and improves system reliability and performance.
  • Adjustable Frequency: The switching frequency is adjustable from 200kHz to 2MHz, allowing designers to optimize the converter for size, efficiency, or required operating conditions.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the system against excessive temperatures.
  • Durable Design: The LT3973IMSE-3.3#PBF is built to withstand harsh environments, making it ideal for automotive and industrial applications.
  • Integrated Features: It integrates features such as soft-start capability, a power good flag, and current mode control for stable and reliable operation.

Applications

  • Automotive Electronics
  • Industrial Power Supplies
  • Portable Handheld Devices
  • Embedded Systems
  • Telecommunications Infrastructure

Package and Quality

The LT3973IMSE-3.3#PBF is packaged in a compact MSOP-16 (Medium Shrink Outline Package), which is ideal for space-constrained applications. The device is also RoHS compliant and lead-free, ensuring adherence to environmental standards and regulations.

With its comprehensive set of features and robust design, the LT3973IMSE-3.3#PBF from Analog Devices Inc. is a reliable choice for designers looking to implement an efficient power management solution in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess