EN
  • EN
  • DE

LT3976EUDD#TRPBF

Part No LT3976EUDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 24QFN / Buck Switching Regulator IC Positive Adjustable 1.197V 1 Output 5A 24-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.3V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.197V
Voltage - Output (Max) 38.8V
Current - Output 5A
Frequency - Switching 200kHz ~ 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (3x5)
Base Product Number LT3976
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382589-LT3976EUDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3976EUDD#TRPBF CAD Model

Description

Introducing the LT3976EUDD#TRPBF from Analog Devices Inc.

The LT3976EUDD#TRPBF is a highly efficient, versatile, and robust DC-DC converter designed by Analog Devices Inc., a leader in high-performance analog technology. This step-down voltage regulator is part of their extensive range of power management solutions, catering to a wide variety of applications across multiple industries.

With an input voltage range of 4.3V to 40V, the LT3976EUDD#TRPBF is capable of delivering a continuous output current up to 5A, making it suitable for applications that demand a high-power output. This feature ensures that the device can operate effectively even in conditions where the input power supply is subject to fluctuations, such as in automotive or industrial environments.

The converter utilizes a high-efficiency synchronous operation provided by internal top and bottom high-efficiency switches. This synchronous operation is key to its ability to maintain a high efficiency over a wide range of output currents. The LT3976EUDD#TRPBF boasts an impressive efficiency that can reach up to 95%, minimizing heat generation and thus reducing the need for extensive heat management solutions.

One of the standout features of this DC-DC converter is its Burst Mode® operation, which significantly reduces quiescent current under light loads, enhancing its performance in battery-powered applications by extending battery life. Additionally, the device offers a selectable frequency from 200kHz to 2MHz or can be synchronized to an external clock, providing design flexibility and optimization for various applications and components such as inductors and capacitors.

Safety and reliability are paramount in power management, and the LT3976EUDD#TRPBF addresses these concerns with its integrated protection features. These include overvoltage protection, thermal shutdown, and current limiting, ensuring the device operates within safe parameters and protects the end application from potential damage.

Enclosed in a compact 3mm x 5mm QFN package, the LT3976EUDD#TRPBF is designed to save space on the PCB, which is crucial for modern compact electronic devices. Whether it's being used in automotive applications, industrial systems, or portable devices, this DC-DC converter from Analog Devices Inc. stands out for its efficiency, reliability, and flexibility.

For engineers and designers looking for a power management solution that offers both performance and peace of mind, the LT3976EUDD#TRPBF is an excellent choice.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4174 $67.2522
6+ $18.3938 $110.3628
9+ $17.8190 $160.3710
12+ $17.2442 $206.9304
15+ $16.6694 $250.0410
21+ $14.9450 $313.8450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 217 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess