EN
  • EN
  • DE

LT3990HMSE-5#PBF

Part No LT3990HMSE-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 350MA 16MSOP  /  Buck Switching Regulator IC Positive Fixed 5V 1 Output 350mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 62V
Voltage - Output (Min/Fixed) 5V
Current - Output 350mA
Frequency - Switching 210kHz ~ 2.3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT3990
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LT3990HMSE-5#PBF,LT3990HMSE5PBF,LT3990HMSE-5#PBF-ND,-2735-LT3990HMSE-5#PBF
Standard Package 37
Win Source Part Number 1027247-LT3990HMSE-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT3990HMSE-5#PBF CAD Model

Description

Product Overview: LT3990HMSE-5#PBF

The LT3990HMSE-5#PBF is a robust DC/DC converter from Analog Devices Inc., designed to deliver high-performance power conversion in a wide range of applications. This efficient step-down converter operates over a voltage range of 4V to 60V, making it suitable for automotive, industrial, and telecommunication systems that require a stable and reliable 5V output.

Key Features

  • Wide Input Voltage Range: The device can handle input voltages from 4V up to 60V, accommodating varying power supplies and transient voltage spikes without sacrificing performance.
  • Fixed 5V Output: The LT3990HMSE-5#PBF provides a regulated 5V output, ideal for consistent power delivery to sensitive electronic components.
  • High Efficiency: With its advanced design, the converter achieves high efficiency, which translates into reduced heat generation and lower energy consumption.
  • Thermal Protection: The product includes thermal shutdown protection to safeguard against overheating, ensuring the longevity and reliability of both the converter and the system it powers.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 2.4MHz, allowing for flexibility in design and optimization of the power supply.
  • Durable Package: Housed in a robust MSOP-16 package, the LT3990HMSE-5#PBF is designed to withstand harsh environments and is suitable for space-constrained applications.

Applications

The versatility of the LT3990HMSE-5#PBF makes it an ideal choice for a variety of demanding applications. It is particularly well-suited for:

  • Automotive power systems, including infotainment and telematics
  • Industrial control and automation equipment
  • Telecommunications infrastructure
  • Portable and battery-powered devices

Analog Devices Inc. has a reputation for manufacturing high-quality power management components, and the LT3990HMSE-5#PBF is no exception. It delivers reliable performance with features tailored for efficient power management in complex electronic systems.

For detailed specifications, application notes, and support documentation, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5058 $52.5174
7+ $14.3638 $100.5466
11+ $13.9149 $153.0639
15+ $13.4660 $201.9900
20+ $13.0172 $260.3440
26+ $11.6706 $303.4356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess