EN
  • EN
  • DE

LT3990IDD#TRPBF

Part No LT3990IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 350MA 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT3990
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3990IDD#TRPBFDKR, LT3990IDD#TRPBFCT, LT3990IDD#TRPBFTR, LT3990IDD#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878796-LT3990IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3990IDD#TRPBF CAD Model

Description

Product Overview: LT3990IDD#TRPBF

The LT3990IDD#TRPBF is a high-performance, step-down DC/DC converter from the reputable manufacturer Analog Devices Inc. This advanced power management integrated circuit is designed to deliver efficient and reliable voltage regulation for a wide array of applications, including portable devices, automotive systems, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4V to 38V, making it versatile for various operating conditions and able to handle surges and drops in input power.
  • Adjustable Output Voltage: Users can set the output voltage from 0.79V to as high as the input voltage, providing flexibility for different power requirements.
  • High Efficiency: With its low quiescent current and Burst Mode® operation, the LT3990IDD#TRPBF ensures high efficiency at low output currents, which is crucial for battery-powered applications.
  • Thermal Protection: The device includes internal thermal shutdown protection to safeguard against overheating, enhancing system reliability.
  • Robust Package: Offered in a 10-lead MSOP package with a thermal pad, it ensures good thermal performance in a compact footprint.

Applications

The LT3990IDD#TRPBF is ideal for a range of applications where efficient power conversion is necessary. It is particularly well-suited for:

  • Portable electronic devices
  • Automotive power systems
  • Industrial and telecom power supplies
  • Battery-powered equipment
  • Embedded systems

Design Support

Analog Devices Inc. provides comprehensive design support for the LT3990IDD#TRPBF, including datasheets, reference designs, and simulation tools. This support helps engineers to accelerate the development process and optimize the performance of their power supply designs.

In summary, the LT3990IDD#TRPBF from Analog Devices Inc. is a robust and versatile step-down DC/DC converter that delivers high efficiency, adjustable output voltage, and reliable performance, making it an excellent choice for a wide range of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4281 $56.5686
13+ $7.7358 $100.5654
21+ $7.4941 $157.3761
28+ $7.2524 $203.0672
36+ $7.0106 $252.3816
48+ $6.2854 $301.6992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess