EN
  • EN
  • DE
  • IT

LT4356IMS-1

Part No LT4356IMS-1
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC OVERVOLT PROT REG 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LT4356
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 624151-LT4356IMS-1
Ultra Librarian 3D Model Ultra Librarian LT4356IMS-1 CAD Model

Description

Product Overview: LT4356IMS-1 by Analog Devices Inc.

The LT4356IMS-1 is a versatile surge stopper circuit produced by Analog Devices Inc., designed to protect sensitive electronic components from high voltage spikes and surges that can occur in a variety of environments. This device is essential for applications where electrical stability and reliability are critical. It is commonly used in automotive, industrial, avionics, and heavy equipment applications that require robust protection against voltage transients.

Key Features

  • Surge Protection: The LT4356IMS-1 is engineered to safeguard electronics from transient overvoltage events, ensuring that the downstream components are shielded from potentially damaging high voltage spikes.
  • Wide Operating Voltage Range: This device supports a broad input voltage range, making it suitable for various applications and ensuring compatibility with different system voltages.
  • Adjustable Overvoltage Lockout: Users have the flexibility to set the overvoltage lockout threshold, allowing for precise control over the protection parameters tailored to specific system requirements.
  • Low Quiescent Current: With its low quiescent current, the LT4356IMS-1 minimizes power consumption when in operation, contributing to the overall efficiency of the system it is protecting.
  • Multi-Functionality: In addition to surge protection, this device also offers overcurrent protection and a fault indicator, providing a comprehensive safety solution.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Avionics and Military Applications
  • Telecommunications Infrastructure
  • Power Supplies

The LT4356IMS-1 is housed in a compact MSOP-10 package, making it suitable for space-constrained applications. Its robust design ensures that it can withstand harsh environmental conditions while maintaining its protective functions. By integrating the LT4356IMS-1 into your system, you can significantly enhance the durability and longevity of your electronic components, providing peace of mind and reducing the risk of costly downtime and repairs due to electrical surges.

With its combination of features and protections, the LT4356IMS-1 from Analog Devices Inc. is an excellent choice for any design engineer looking to improve the resilience of their electronic systems against voltage transients.

You May Also Be Interested in

Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028
Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us
Texas Instruments
33V PRECISION SURGE PROTECTION C
Lowest to $0.2780
Analog Devices Inc.
IC SURGE STOPPER HV 8-DFN
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6767 $58.0602
13+ $7.9399 $103.2187
20+ $7.6918 $153.8360
27+ $7.4437 $200.9799
35+ $7.1955 $251.8425
47+ $6.4512 $303.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess