EN
  • EN
  • DE

LT4356IS-2#TRPBF

Part No LT4356IS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Voltage - Working 4 ~ 80V
Base Product Number LT4356
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878820-LT4356IS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4356IS-2#TRPBF CAD Model

Description

Product Overview: LT4356IS-2#TRPBF from Analog Devices Inc.

The LT4356IS-2#TRPBF is a robust surge stopper designed by Analog Devices Inc. to protect sensitive electronic components from destructive voltage transients and surges. This high-quality device is engineered to safeguard low voltage, high current systems against high voltage faults up to 60V. It is an essential component for applications that demand reliable protection and uninterrupted operation, even under the harshest conditions.

With its wide operating voltage range, the LT4356IS-2#TRPBF can be used in a variety of systems, including automotive, industrial, avionics, and telecom infrastructure. The device acts as a surge suppressor, clamping input transients without the need for external components, and is capable of withstanding reverse input voltages without damage.

Key Features:

  • Surge Protection: The LT4356IS-2#TRPBF effectively clamps overvoltage transients to a safe level, ensuring the protection of downstream components from surge-related damage.
  • Wide Operating Range: The device operates over a voltage range from 4V to 80V, making it versatile for a range of applications.
  • Overcurrent Protection: It includes overcurrent protection with a current limit set by an external resistor, which helps prevent damage due to excessive current conditions.
  • Reverse Input Protection: The device can withstand reverse input voltages, a critical feature for systems where reverse polarity connections may occur.
  • Adjustable Output Clamp Voltage: Users can set the clamp voltage to a desired level using an external resistor divider.
  • High Temperature Operation: The LT4356IS-2#TRPBF is designed to operate reliably in high temperature environments, with a temperature range from -40°C to +125°C.
  • Robust Packaging: It is available in a 16-lead SOIC package with a lead-free finish, suitable for surface-mount technology (SMT) and compliant with RoHS standards.

The LT4356IS-2#TRPBF from Analog Devices Inc. is a testament to the company's commitment to providing high-performance circuit protection solutions. Its combination of surge protection, overcurrent protection, and thermal robustness make it an ideal choice for designers who require a reliable defense against voltage and current transients in their electronic systems.

Whether you are working on automotive electronics, power supplies, or any application susceptible to voltage spikes, the LT4356IS-2#TRPBF offers a safeguard that ensures the longevity and reliability of your products.

You May Also Be Interested in

Bourns Inc.
TBU High Speed Protectors
Lowest to $1.2593
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
STMicroelectronics
IC OVP PROTECTION TDFN-8
Lowest to $1.2560
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5959
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1935 $57.3545
15+ $6.7229 $100.8435
24+ $6.5128 $156.3072
32+ $6.3027 $201.6864
42+ $6.0926 $255.8892
55+ $5.4624 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess