The LT4363MPS-2#TRPBF is a high-performance surge stopper designed by Analog Devices Inc. to provide robust protection against high voltage transients and surges, ensuring the safety and longevity of sensitive electronic systems. This advanced component is ideal for automotive, industrial, and avionic applications where power supply stability is crucial.
Key Features
- Wide Operating Voltage Range: The device can handle a wide input voltage range, making it versatile for various applications.
- Surge Protection: It offers reliable protection against surges, absorbing high energy spikes without damage.
- Overcurrent Protection: The LT4363MPS-2#TRPBF includes overcurrent protection to prevent damage from excessive currents.
- Adjustable Output Clamp: Users can set the output voltage clamp level to meet specific requirements, enhancing flexibility in design.
- Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when in standby mode.
- Thermal Shutdown: It has a built-in thermal shutdown mechanism to prevent overheating, ensuring reliable operation under various conditions.
Applications
- Automotive Electronics
- Industrial Control Systems
- Avionics and Marine Systems
- Telecommunications Infrastructure
Product Specifications
Parameter
Value
Part Number
LT4363MPS-2#TRPBF
Manufacturer
Analog Devices Inc.
Package / Case
MSOP-16
Input Voltage Range
4V to 80V
Operating Temperature
-40°C to +125°C
The LT4363MPS-2#TRPBF by Analog Devices Inc. is a testament to their commitment to providing advanced circuit protection solutions that meet the demanding requirements of today's sophisticated electronic systems. Its robust feature set ensures that it can safeguard a wide range of applications from the perils of electrical transients, overcurrents, and thermal events.