EN
  • EN
  • DE
  • IT

LT6106HS5#WTRMPBF

Part No LT6106HS5#WTRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202037-LT6106HS5#WTRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series LT®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type Current Sense
-3db Bandwidth 200 kHz
Voltage - Input Offset 150 µV
Current - Supply 70µA
Ultra Librarian 3D Model Ultra Librarian LT6106HS5#WTRMPBF CAD Model

Description

Product Overview: LT6106HS5#WTRMPBF

The LT6106HS5#WTRMPBF is a high-precision, versatile current sense amplifier brought to you by Analog Devices Inc., a leader in high-performance analog technology. This innovative component is designed to accurately monitor current via a shunt resistor in a wide array of applications, including power management systems, battery monitoring, and overcurrent protection circuits.

Key Features:

  • High Accuracy: The LT6106HS5#WTRMPBF offers a precision current sensing solution, with a typical input offset voltage of just 400 µV and a maximum of 850 µV, which ensures reliable performance even in the most demanding applications.
  • Wide Input Common Mode Range: The device operates with a common mode voltage range from 4V to 60V, catering to systems with varying supply voltages without compromising accuracy or functionality.
  • Low Current Consumption: With a quiescent current of only 170µA, this current sense amplifier is an excellent choice for power-sensitive applications, contributing to overall system power efficiency.
  • Output Voltage Scaling: The output is directly proportional to the sensed current, and it can be scaled with a single external resistor, providing flexibility in various design configurations.
  • Wide Operating Temperature Range: The LT6106HS5#WTRMPBF can operate over a temperature range of -40°C to 125°C, making it suitable for industrial and automotive environments that require robust performance under extreme conditions.

Applications:

The versatility of the LT6106HS5#WTRMPBF makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Automotive Battery Monitoring
  • Power Management Systems
  • Portable Electronic Devices
  • Data Acquisition Systems
  • Overcurrent and Fault Protection Circuits

The LT6106HS5#WTRMPBF is offered in a compact SOT-23 package, which is highly advantageous for space-constrained applications. Its robust design and easy-to-use features make it a go-to current sensing solution for designers looking to enhance system reliability and performance. Analog Devices Inc. ensures that this product meets stringent quality standards, providing engineers with a reliable and efficient component for their current sensing needs.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $8.6382
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.3176
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess