EN
  • EN
  • DE

LT6108AIMS8-2#PBF

Part No LT6108AIMS8-2#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LT6108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT6108AIMS-2#PBF-ND, LT6108AIMS82PBF, LT6108AIMS8-2#PBF-CRL, LT6108AIMS-2#PBF
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878871-LT6108AIMS8-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT6108AIMS8-2#PBF CAD Model

Description

Product Overview: LT6108AIMS8-2#PBF

The LT6108AIMS8-2#PBF is a high-quality, precision current sense amplifier with an integrated comparator from Analog Devices Inc. Designed to offer a complete solution for current monitoring applications, this device is housed in an MSOP-8 package, providing a compact footprint for space-constrained applications.

Key Features

  • High-Side Current Sensing: The LT6108 is capable of sensing current from the high side, which allows for the detection of ground faults and provides a safer monitoring environment, as the sensing element is not connected to the ground.
  • Adjustable Threshold Comparator: It includes an onboard comparator with an adjustable threshold, enabling overcurrent detection and protection. This feature can trigger an immediate response when a preset current limit is exceeded.
  • Wide Input Voltage Range: The device operates with a supply voltage range from 4V to 60V, accommodating a broad spectrum of applications from industrial to automotive systems.
  • Precision Accuracy: It offers a low input offset voltage, which translates into accurate current measurement, crucial for system reliability and performance.
  • Low Power Consumption: The LT6108 is designed for energy-efficient operation, which is essential for battery-powered devices and energy-critical applications.

Applications

The versatility of the LT6108AIMS8-2#PBF makes it suitable for a wide range of applications, including:

  • Power Management Systems
  • Battery Monitoring
  • Overcurrent Protection Circuits
  • Automotive and Industrial Equipment
  • Telecommunications Infrastructure

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LT6108AIMS8-2#PBF is built to meet high standards, ensuring stable performance over its lifetime. Its robust design is intended to withstand harsh industrial environments, making it a reliable choice for critical applications.

Overall, the LT6108AIMS8-2#PBF from Analog Devices Inc. is an exceptional component for designers looking to implement accurate and reliable current sensing in their systems. Its integrated features and compact design make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess