EN
  • EN
  • DE

LT6210IS6#TRMPBF

Part No LT6210IS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT TSOT23-6 / Current Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Current Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 700V/µs
-3db Bandwidth 200 MHz
Current - Input Bias 13.5 µA
Voltage - Input Offset 1 mV
Current - Supply 6mA
Current - Output / Channel 75 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LT6210IS6#PBF,LT6210IS6#TRMPBFCT,LT6210IS6#PBF-ND,LT6210IS6#TRMPBF-ND,LT6210IS6#TRMPBFTR,LT6210IS6#TRMPBFDKR
Standard Package 500
Win Source Part Number 1189449-LT6210IS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6210IS6#TRMPBF CAD Model

Description

The LT6210IS6#TRMPBF is a high-performance, single operational amplifier (op-amp) from Analog Devices Inc., designed to offer a perfect blend of speed and precision for a multitude of applications. This device is part of the LT6210 family, known for its low noise and low distortion characteristics, making it an ideal choice for high-fidelity audio and instrumentation applications.

Key Features

  • High Speed: The LT6210IS6#TRMPBF boasts a high slew rate and fast settling time, ensuring quick response times in fast signal processing applications.
  • Low Noise: With its low noise performance, this op-amp minimizes background noise, enhancing the signal integrity and precision of the end application.
  • Low Distortion: The device offers low harmonic distortion, which is critical for maintaining the fidelity of audio signals and other sensitive measurements.
  • Power Efficiency: Designed for power-sensitive applications, it operates with a low supply current, reducing power consumption and heat generation.
  • Wide Supply Range: The op-amp works with a wide supply voltage range, offering flexibility in various power environments and making it suitable for both single and dual supply operations.
  • Robust Temperature Performance: The device is specified for operation over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the LT6210IS6#TRMPBF makes it an excellent choice for a wide array of applications, including:

  • High-fidelity audio processing
  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Medical equipment
  • Test and measurement gear

Product Specifications

The LT6210IS6#TRMPBF is available in a compact SOT-23 package, which is suitable for space-constrained applications. The part number includes a suffix that indicates the packaging and quality grade, with "#TRMPBF" denoting tape and reel packaging and lead-free manufacturing. This device is also RoHS compliant, adhering to environmental standards for hazardous substances.

For engineers and designers looking for an op-amp that does not compromise on speed or accuracy, the LT6210IS6#TRMPBF from Analog Devices Inc. presents an outstanding solution that can elevate the performance of their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5791 $50.2119
22+ $4.5778 $100.7116
34+ $4.4347 $150.7798
47+ $4.2917 $201.7099
61+ $4.1486 $253.0646
81+ $3.7194 $301.2714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess