EN
  • EN
  • DE

LT6233IS6#TRMPBF

Part No LT6233IS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT6233
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT6233IS6#TRMPBF-ND, LT6233IS6#TRMPBFTR, LT6233IS6TRMPBF, LT6233IS6#TRMPBFCT, LT6233IS6#TRMPBFDKR, LT6233IS6#PBF-ND, LT6233IS6#PBF
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924279-LT6233IS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6233IS6#TRMPBF CAD Model

Description

Product Overview: LT6233IS6#TRMPBF by Analog Devices Inc.

The LT6233IS6#TRMPBF is a high-speed, low-noise operational amplifier from Analog Devices Inc., designed to cater to a wide array of applications requiring precision and efficiency. This op-amp is a part of the LT6233 series and is housed in a compact SOT-23-6 package, making it suitable for space-constrained applications.

Key Features

  • Low Noise Performance: The LT6233IS6#TRMPBF boasts an ultra-low noise density of 0.95nV/√Hz at 1kHz, making it an ideal choice for sensitive signal processing tasks.
  • High Speed: With a gain bandwidth product of 215MHz and a slew rate of 135V/µs, this amplifier is capable of handling high-speed signals without significant distortion.
  • Low Distortion: It offers low harmonic distortion, ensuring signal integrity is maintained even in demanding audio and instrumentation applications.
  • Single Supply Operation: The device can operate on a single supply voltage ranging from 2.7V to 12.6V, providing flexibility in various circuit designs.
  • Low Power Consumption: Despite its high-performance features, the LT6233IS6#TRMPBF is designed for power efficiency, with a quiescent current of only 3.4mA.
  • Extended Temperature Range: This op-amp can operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

The LT6233IS6#TRMPBF is versatile and can be used in numerous applications, including but not limited to:

  • High-speed data acquisition systems
  • Active filters and integrators
  • Fast ADC/DAC buffer
  • Audio and video signal processing
  • Medical imaging systems
  • Telecommunications equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT6233IS6#TRMPBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can meet the demands of professional-grade electronic systems. The product is available in tape and reel packaging, making it suitable for automated assembly processes and large-scale production.

Conclusion

With its impressive mix of low noise, high speed, and low power consumption, the LT6233IS6#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their electronic systems without compromising on space or power efficiency. Its robust design and wide temperature range make it a reliable component for both commercial and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess