EN
  • EN
  • DE

AD8244BRMZ

Part No AD8244BRMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 10MSOP / J-FET Amplifier 4 Circuit Rail-to-Rail 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type J-FET
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.8V/µs
-3db Bandwidth 3 MHz
Current - Input Bias 0.9 pA
Voltage - Input Offset 100 µV
Current - Supply 180µA (x4 Channels)
Current - Output / Channel 8 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number AD8244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD8244BRMZ,505-AD8244BRMZ,2156-AD8244BRMZ,-2735-AD8244BRMZ,AD8244BRMZ-ND
Standard Package 50
Win Source Part Number 1019498-AD8244BRMZ
Ultra Librarian 3D Model Ultra Librarian AD8244BRMZ CAD Model

Description

AD8244BRMZ High Precision, Low Power Instrumentation Amplifier

The AD8244BRMZ is a state-of-the-art instrumentation amplifier designed by Analog Devices Inc., tailored for precise data acquisition and sensor signal conditioning applications. This remarkable component stands out due to its high accuracy, low power consumption, and ease of use, making it an ideal choice for a wide range of industries including medical, industrial, automotive, and consumer electronics.

Key Features and Benefits:

  • Low Offset Voltage: The AD8244BRMZ features an extremely low input offset voltage, which ensures accurate and stable measurements over time, minimizing the need for calibration and reducing system error.
  • Low Power Consumption: With a design focused on energy efficiency, this instrumentation amplifier operates with a low supply current, making it suitable for battery-powered devices and portable applications.
  • High Gain Accuracy: The gain of the AD8244BRMZ is highly accurate and can be set by external resistors. This allows for flexibility in design and ensures precision across various configurations.
  • Single-Supply Operation: Capable of operating from a single supply, this amplifier simplifies power supply design, which is particularly beneficial in applications where dual supplies are impractical.
  • Wide Bandwidth: The device offers a wide bandwidth, enabling it to handle a broad range of frequencies without compromising signal integrity, making it suitable for real-time applications.
  • Rail-to-Rail Output: The AD8244BRMZ features a rail-to-rail output stage, providing the maximum possible dynamic range, which is especially critical in low-voltage applications.

Applications:

  • Medical instrumentation
  • Industrial process controls
  • Precision data acquisition systems
  • Automotive sensors
  • Battery-powered and portable devices

The AD8244BRMZ is available in an RMZ package, which is a compact, lead-frame chip scale package (LFCSP) that minimizes the footprint on the PCB and is ideal for space-constrained applications. Analog Devices Inc. has a reputation for delivering high-quality and reliable components, and the AD8244BRMZ is no exception, ensuring that your designs maintain precision and efficiency.

For detailed specifications and application notes, developers and engineers are encouraged to refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9750 $59.8750
11+ $9.8257 $108.0827
16+ $9.5186 $152.2976
22+ $9.2116 $202.6552
29+ $8.9045 $258.2305
38+ $7.9834 $303.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess