EN
  • EN
  • DE

LT6275IMS8#PBF

Part No LT6275IMS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 1 CIRC 8MSOP / Voltage Feedback Amplifier 1 Circuit 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Package Tube
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 2200V/µs
Gain Bandwidth Product 40 MHz
-3db Bandwidth 90 MHz
Current - Input Bias 100 nA
Voltage - Input Offset 150 µV
Current - Supply 1.6mA
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 32 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT6275
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 50
Win Source Part Number 1215352-LT6275IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT6275IMS8#PBF CAD Model

Description

LT6275IMS8#PBF - High-Speed, Low-Distortion Operational Amplifier

The LT6275IMS8#PBF is a state-of-the-art operational amplifier from Analog Devices Inc., designed for applications requiring high-speed signal processing with minimal distortion. This operational amplifier is part of the LT® series, known for their exceptional performance and reliability.

With its proprietary architecture, the LT6275IMS8#PBF boasts a high slew rate and a wide bandwidth, making it an ideal choice for high-performance systems such as telecommunications, imaging equipment, and professional audio equipment. The device operates with a single or dual supply voltage, providing flexibility in various circuit designs.

Key Features:

  • High Slew Rate: Ensures rapid response to input signal changes, improving the accuracy and speed of signal processing applications.
  • Low Distortion: Maintains signal integrity by minimizing unwanted harmonics, crucial for high-fidelity audio and precision instrumentation.
  • Wide Bandwidth: Accommodates a broad range of frequencies, allowing the amplifier to be used in multiple applications requiring high-speed data acquisition and processing.
  • Flexible Supply Voltage: Can be powered by a single supply from 2.5V to 12.6V or a dual supply from ±1.25V to ±6.3V, providing versatility in different system configurations.
  • Robust Packaging: The MSOP-8 package ensures a compact footprint while maintaining excellent thermal performance.

Applications:

  • Telecommunications
  • Professional Audio Equipment
  • Imaging Systems
  • Active Filters
  • Fast ADC/DAC Buffer
  • Video and Broadcast Equipment

The LT6275IMS8#PBF operational amplifier is designed to meet the stringent requirements of modern electronic systems, offering both high-speed performance and low distortion. Whether it's for an audio interface, a medical imaging device, or a high-speed data communication system, this op-amp from Analog Devices Inc. is engineered to deliver top-notch performance and reliability.

With its combination of speed, precision, and flexibility, the LT6275IMS8#PBF is an excellent choice for designers looking to enhance the performance of their high-speed signal processing applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess